EN
  • EN
  • DE

ADG731BCPZ-REEL7

Part No ADG731BCPZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER 32X1 48LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 48-WFQFN Exposed Pad, CSP
Case / Package 48-LFCSP (7x7)
Family Name ADG731
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADG731BCPZ-REEL7DKR, ADG731BCPZ-REEL7TR, ADG731BCPZ-REEL7-ND, ADG731BCPZ-REEL7CT
Quantity per package 750
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910398-ADG731BCPZ-REEL7
Ultra Librarian 3D Model Ultra Librarian ADG731BCPZ-REEL7 CAD Model

Description

The ADG731BCPZ-REEL7 is a high-performance, 32-channel multiplexer from Analog Devices Inc., designed to provide efficient data acquisition and signal routing solutions for a wide range of applications. This CMOS analog multiplexer operates with a single supply voltage ranging from 1.8V to 5.5V, making it suitable for portable and battery-powered instruments.

Key Features:

  • Channels: 32 single-ended channels which can be configured as 16 differential pairs.
  • Package: Housed in a compact 48-lead LFCSP (Lead Frame Chip Scale Package), the ADG731BCPZ-REEL7 is designed for space-constrained applications.
  • Low Voltage Operation: Supports a wide range of supply voltages from 1.8V to 5.5V, compatible with modern low-voltage data acquisition systems.
  • Low On Resistance: Features low on resistance (Ron) of typically 2.5 ohms, which remains flat over the full signal range, ensuring excellent linearity and minimal signal attenuation.
  • Low Crosstalk: Offers minimal crosstalk between channels, preserving signal integrity for precise measurements.
  • High Throughput: Fast switching speeds enable high-throughput data acquisition, which is critical for multiplexed systems.
  • Serial Interface: Controlled via a 3-wire serial interface that is compatible with standard SPI, QSPI, MICROWIRE, and DSP interface standards.

Applications:

  • Data acquisition systems
  • Instrumentation
  • Automatic test equipment
  • Process control
  • Relay replacement
  • Audio and video switching

The ADG731BCPZ-REEL7 is provided in tape and reel form for automated assembly processes, indicated by the "-REEL7" suffix. Analog Devices Inc. ensures that this multiplexer meets stringent quality and reliability standards, making it an ideal choice for professional and industrial environments where performance and durability are paramount.

Whether integrating into a new design or upgrading an existing system, the ADG731BCPZ-REEL7 delivers the functionality and reliability expected from a leader in analog technology, Analog Devices Inc.

You May Also Be Interested in

Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.4010 $52.2030
8+ $14.2778 $114.2224
11+ $13.8316 $152.1476
15+ $13.3854 $200.7810
20+ $12.9392 $258.7840
26+ $11.6007 $301.6182
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 330 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess