EN
  • EN
  • DE

ADG733BRUZ-REEL7

Part No ADG733BRUZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH TRIPLE SPDT 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Switch Circuit SPDT
Number of Circuits 3
Max On Resistance 4.5 Ohm
Single Supply Voltage (V+) 1.8 V to 5.5 V
Dual Supply Voltage(V±) ±2.5V
Max Switch Time (Ton,Toff) 21ns, 10ns (Typ)
-3db Bandwidth 200MHz
Charge Injection 5pC
Channel Capacitance(CS off, CD off) 11pF
Max Leakage Current (IS off) 100pA
Crosstalk -67dB @ 1MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-TSSOP
Win Source Part Number 137666-ADG733BRUZ-REEL7
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management, Communications & Networking, Audio, Imaging, Video & Vision
Ultra Librarian 3D Model Ultra Librarian ADG733BRUZ-REEL7 CAD Model

Description

Product Overview: ADG733BRUZ-REEL7

The ADG733BRUZ-REEL7 is a high-performance analog switch from Analog Devices Inc., designed to deliver exceptional signal integrity and usability in a range of applications. This device is part of the ADG733 series, which is renowned for its low power consumption and high switching speeds. The ADG733BRUZ-REEL7 is particularly suited for systems that require precise control of analog signals, such as data acquisition systems, communication systems, and audio/visual equipment.

Key Features

  • Switch Configuration: The device features a triple single-pole double-throw (SPDT) switch configuration, which provides design flexibility and allows for multiple signal routing options within a single package.
  • Low On-Resistance: With its low on-resistance (typically 4 ohms), the ADG733BRUZ-REEL7 ensures minimal signal distortion and power loss, making it ideal for high-frequency or high-precision applications.
  • Low Power Consumption: The switch operates with a single 2.5 V to 5.5 V power supply, providing efficient performance while keeping power consumption to a minimum.
  • High Speed: Fast switching times (tON and tOFF) enable rapid signal routing, which is critical for time-sensitive applications.
  • Advanced Packaging: The device comes in a TSSOP-16 package, which provides a compact footprint suitable for space-constrained applications.
  • RoHS Compliant: The ADG733BRUZ-REEL7 is available in a RoHS-compliant reel, ensuring adherence to environmental regulations.

Applications

The versatility of the ADG733BRUZ-REEL7 allows it to be used in a wide array of applications, including:

  • Data acquisition systems
  • Audio and video switching
  • Communication systems
  • Test equipment and instrumentation
  • Relay replacement
  • Battery-powered devices

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the ADG733BRUZ-REEL7 is no exception. The device is built to meet high standards of performance and reliability, ensuring that it can withstand the rigors of demanding environments. With Analog Devices' reputation for producing durable and dependable components, customers can trust the ADG733BRUZ-REEL7 for their critical applications.

For designers and engineers looking for a reliable analog switch that combines efficiency, speed, and precision, the ADG733BRUZ-REEL7 from Analog Devices Inc. is an excellent choice.

You May Also Be Interested in

Renesas Electronics America
IC SWITCH SPST-NCX4 175OHM 16DIP
Lowest to $2.5826
Maxim Integrated
IC SWITCH SPST-NOX2 45OHM 16SOIC
Need more? Email Us
Analog Devices Inc.
IC MUX/DEMUX QUAD 2X1 24LFCSP
Need more? Email Us
Renesas Electronics America
IC SW SPST-NCX4 35OHM 16TSSOP
Lowest to $2.9250
Renesas Electronics America
IC MUX 8:1 400OHM 16DIP
Lowest to $0.3361
Intersil
IC SW SPST-NO/NCX2 45OHM 16SOIC
Lowest to $43.4853
Maxim Integrated
DUAL SPDT ANALOG SWITCHES / Circuit IC Switch
Lowest to $16.1504
Intersil
IC SWITCH SPST SC70-5 / Circuit IC Switch
Lowest to $1.4645
Intersil
IC SW SPST-NOX4 175OHM 16CERDIP
Lowest to $22.5225

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.7792 $54.2336
18+ $5.5625 $100.1250
28+ $5.3886 $150.8808
39+ $5.2148 $203.3772
50+ $5.0410 $252.0500
67+ $4.5195 $302.8065
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,410 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess