EN
  • EN
  • DE

ADG734BRUZ-REEL7

Part No ADG734BRUZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPDT 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features 4 Circuit IC Switch
Manufacturer Analog Devices Inc.
Package Reel - TR
Family Name ADG734
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADG734BRUZ-REEL7DKR, ADG734BRUZ-REEL7CT, ADG734BRUZ-REEL7TR
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 845143-ADG734BRUZ-REEL7
Ultra Librarian 3D Model Ultra Librarian ADG734BRUZ-REEL7 CAD Model

Description

Product Overview: ADG734BRUZ-REEL7

The ADG734BRUZ-REEL7 is a high-performance, 4-channel multiplexer from Analog Devices Inc., a leader in the field of precision high-performance integrated circuits. This device is designed to operate with a single supply voltage ranging from +1.8V to +5.5V, making it highly versatile and suitable for a variety of applications, including battery-powered instruments, audio and video routing, and data acquisition systems.

Encased in a compact TSSOP-20 package, the ADG734BRUZ-REEL7 offers four independently selectable single-pole, double-throw (SPDT) switches. This enables the device to provide a low on-resistance of typically 4 ohms, which remains flat over the full signal range, ensuring excellent linearity and minimal signal distortion. The on-resistance profile is matched between channels and remains stable over the full operating temperature range, providing reliable performance in diverse conditions.

One of the key features of the ADG734BRUZ-REEL7 is its low power consumption. The device boasts a negligible power dissipation, characterized by low leakage currents and low parasitic capacitance, which is particularly beneficial for power-sensitive applications. Moreover, it features fast switching times, with turn-on and turn-off times typically in the nanosecond range, thus enabling rapid signal routing and high-speed operation.

The ADG734BRUZ-REEL7 is offered in a convenient tape and reel format, denoted by the "REEL7" suffix, which facilitates automated manufacturing processes. This packaging ensures efficient handling and placement during high-volume production, making it a practical choice for commercial and industrial applications.

With its robust performance and compact form factor, the ADG734BRUZ-REEL7 is an excellent choice for designers looking for a reliable and efficient multiplexer solution. Its compatibility with various signal types, including analog and digital signals, further enhances its versatility, making it an essential component in a wide range of electronic systems.

For detailed technical specifications, application notes, and support documentation, customers are encouraged to visit the official Analog Devices Inc. website or contact their support team for further assistance.

You May Also Be Interested in

Maxim Integrated
IC MUX DUAL 8:1 100OHM 28PLCC
Lowest to $58.6467
Intersil
IC SWITCH SP8T X 2 400OHM 28PLCC
Need more? Email Us
Harris Corporation
SINGLE 8-CHANNEL CMOS ANALOG MUL / Circuit IC Switch
Need more? Email Us
Maxim Integrated
DUAL SPST ANALOG SWITCHE / Circuit IC Switch
Lowest to $1.8918
Maxim Integrated
IC SW SPDT-NO/NC 500MOHM 10UMAX
Lowest to $5.6306
Intersil
IC SW SPST-NO/NCX2 45OHM 16SOIC
Lowest to $43.4853
Renesas Electronics America
IC SW SPST-NOX4 85OHM 16TSSOP
Lowest to $6.5538
Renesas Electronics America
IC SW SPST-NCX4 85OHM 16TSSOP
Lowest to $3.8983
Harris Corporation
IC MUX DUAL 4:1 400OHM 18CERDIP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.5833 $50.4163
27+ $3.7607 $101.5389
42+ $3.6432 $153.0144
57+ $3.5257 $200.9649
74+ $3.4081 $252.1994
99+ $3.0556 $302.5044
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,340 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess