EN
  • EN
  • DE

ADG736LBRMZ-REEL7

Part No ADG736LBRMZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH DUAL SPDT 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Switch Circuit SPDT
Number of Circuits 2
Max On Resistance 4 Ohm
Channel-to-Channel Matching (ΔRon) 100 mOhm
Single Supply Voltage (V+) 1.8 V to 5.5 V
Max Switch Time (Ton,Toff) 12ns, 5ns (Typ)
-3db Bandwidth 200MHz
Channel Capacitance(CS off, CD off) 9pF
Max Leakage Current (IS off) 10pA (Typ)
Crosstalk -82dB @ 1MHz
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 10-MSOP
Win Source Part Number 1014400-ADG736LBRMZ-REEL7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADG736LBRMZ-REEL7 CAD Model

Description

Product Overview: ADG736LBRMZ-REEL7

The ADG736LBRMZ-REEL7 is a high-performance, dual SPDT (Single Pole Double Throw) switch produced by Analog Devices Inc., a leading innovator in semiconductor solutions. This component is designed to operate with a single supply voltage ranging from 1.8V to 5.5V, making it versatile for a wide array of applications, including battery-powered devices where power efficiency is crucial.

Key Features

  • Low Voltage Operation: The switch is functional within a supply voltage range of 1.8V to 5.5V, accommodating various circuit designs.
  • Low On Resistance: With a typical on resistance of just 4 ohms, the ADG736LBRMZ-REEL7 provides efficient signal switching with minimal signal attenuation.
  • Low Power Consumption: The device boasts a low power consumption, with a typical power-down leakage current of only 0.01nA, preserving battery life in portable applications.
  • High Switching Speed: Fast transition times ensure responsive operation, featuring a tON of 20ns and a tOFF of 10ns.
  • Compact Package: Housed in a space-saving 10-lead MSOP (Mini Small Outline Package), the ADG736LBRMZ-REEL7 is suitable for high-density circuit boards.

Applications

The versatility of the ADG736LBRMZ-REEL7 allows it to be used in a variety of applications, including but not limited to:

  • Audio and Video Switching
  • Data Acquisition Systems
  • Communication Systems
  • Relay Replacement
  • Test Equipment and Instrumentation

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the ADG736LBRMZ-REEL7 is no exception. It is provided in a REEL7 packaging format for ease of manufacturing and inventory management. The device is thoroughly tested and guaranteed to meet the stringent requirements expected of high-performance semiconductor components. With Analog Devices' reputation for reliability, you can design your system with confidence, knowing you are using one of the best switch solutions on the market.

You May Also Be Interested in

Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8647 $52.7823
21+ $4.8121 $101.0541
33+ $4.6617 $153.8361
45+ $4.5113 $203.0085
58+ $4.3610 $252.9380
77+ $3.9098 $301.0546
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 900 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess