EN
  • EN
  • DE

ADG749BKS-R2

Part No ADG749BKS-R2
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPDT X 1 5OHM SC70 / 1 Circuit IC Switch 2:1 5Ohm SC-70
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Analog Devices Inc.
Package Bulk
Product Status Active
Switch Circuit SPDT
Number of Circuits 1
On-State Resistance (Max) 5Ohm
Channel-to-Channel Matching (ΔRon) 100mOhm
Voltage - Supply, Single (V+) 1.8V ~ 5.5V
Switch Time (Ton, Toff) (Max) 7ns (Typ), 3ns (Typ)
-3db Bandwidth 200MHz
Channel Capacitance (CS(off), CD(off)) 7pF
Current - Leakage (IS(off)) (Max) 250pA
Crosstalk -82dB @ 1MHz
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 6-TSSOP, SC-88, SOT-363
Supplier Device Package SC-70
Standard Package 250 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 41680-ADG749BKS-R2
Ultra Librarian 3D Model Ultra Librarian ADG749BKS-R2 CAD Model

Description

Analog Devices Inc. ADG749BKS-R2

The ADG749BKS-R2 is a high-performance, CMOS analog switch developed by Analog Devices Inc., a leader in the field of high-performance semiconductors. This switch is designed to deliver exceptional signal integrity with its low on-resistance and on-resistance flatness, making it an ideal choice for precision applications in data acquisition systems, communication devices, and audio signal routing.

The ADG749BKS-R2 operates from a single 1.8V to 5.5V supply, providing design flexibility for battery-powered and portable devices. The low power consumption of this switch is particularly beneficial for power-sensitive applications, ensuring minimal impact on battery life and overall system power budget.

Featuring a wide bandwidth and fast switching times, the ADG749BKS-R2 can handle high-frequency signals with ease, thus preserving the integrity of the signal path. Its charge injection is minimized, which is critical in sample-and-hold circuits and other sensitive analog circuitry where spurious signals can adversely affect performance.

One of the key advantages of the ADG749BKS-R2 is its small package size. The switch comes in a compact SC70 package, which is highly advantageous for space-constrained applications such as wearable technology, portable medical devices, and other miniature electronic systems. Despite its small size, it does not compromise on performance, offering robustness and reliability that Analog Devices Inc. products are known for.

The switch also features break-before-make switching action, which prevents momentary shorting when switching channels. This is particularly important in multiplexing applications and prevents potential damage to downstream components or erroneous operation.

In summary, the ADG749BKS-R2 from Analog Devices Inc. is a versatile, high-performance analog switch that offers reliability, efficiency, and precision. Its compatibility with low voltage operations and small footprint makes it an excellent choice for designers looking to incorporate a high-quality switch into their next-generation electronic designs.

To ensure seamless integration into your designs, the ADG749BKS-R2 is fully specified over the extended industrial temperature range, providing consistent performance across a wide range of operating conditions.

You May Also Be Interested in

Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7352 $51.9688
40+ $2.5588 $102.3520
61+ $2.4706 $150.7066
88+ $2.2941 $201.8808
114+ $2.2059 $251.4726
142+ $2.1176 $300.6992
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,210 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess