EN
  • EN
  • DE

7MBR100VP060-50

Part No 7MBR100VP060-50
Manufacturer Fuji Electric
Catalog Hard To Find
Description IGBT MODULE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fuji Electric
Win Source Part Number 1133781-7MBR100VP060-50
Manufacturer Homepage www.fujielectric.co.jp/eng/fdt/scd
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 7MBR100VP060-50 CAD Model

Description

The 7MBR100VP060-50 is an IGBT (Insulated Gate Bipolar Transistor) module manufactured by Fuji Electric. This module is designed for high-power switching applications, offering efficient and reliable performance in demanding environments. It's a crucial component in various industrial and renewable energy systems.

Applications

  • AC Motor Drives: Used in variable frequency drives (VFDs) to control the speed and torque of AC motors in industrial applications.
  • Inverters: Employed in inverters for converting DC power to AC power, such as in solar power systems and uninterruptible power supplies (UPS).
  • Welding Machines: Used to provide precise control of the welding current, improving weld quality and efficiency.
  • Power Supplies: Integrated into power supplies for industrial equipment, providing stable and efficient power conversion.
  • Renewable Energy Systems: Used in solar inverters and wind turbine converters for grid connection and energy storage.

Features

  • High-Speed Switching: Enables efficient operation at high frequencies, reducing switching losses.
  • Low Saturation Voltage: Minimizes power dissipation and improves overall efficiency.
  • High Blocking Voltage: Provides robust protection against voltage spikes and surges.
  • Isolated Baseplate: Simplifies thermal management and provides electrical isolation.
  • Integrated Gate Resistors: Improves switching performance and reduces electromagnetic interference (EMI).

Benefits

  • Improved Efficiency: Reduces energy consumption and lowers operating costs.
  • Enhanced Reliability: Provides stable and dependable performance in demanding environments.
  • Simplified System Design: Integrates multiple components into a single module, reducing complexity and size.
  • Reduced Maintenance: Offers long-term reliability, minimizing downtime and maintenance costs.
  • Optimized Thermal Performance: Efficient heat dissipation ensures stable operation even at high power levels.

Additional Details

The 7MBR100VP060-50 features a voltage rating of 600V and a current rating of 100A. It is designed for use in applications requiring high power and high efficiency. The module includes internal gate resistors to optimize switching characteristics and reduce EMI. Its isolated baseplate construction allows for efficient heat dissipation and simplified mounting. The module's robust design ensures reliable performance in industrial environments, making it a suitable choice for various power conversion and motor control applications.

This IGBT module is known for its robust performance and reliability, making it a popular choice among engineers in designing industrial power systems. The integration of key features into a single module simplifies the design process and reduces the overall system footprint. Fuji Electric's commitment to quality ensures that the 7MBR100VP060-50 meets the stringent requirements of modern power electronics applications.

You May Also Be Interested in

Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess