EN
  • EN
  • DE

ADN2526ACPZ-R7

Part No ADN2526ACPZ-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Laser Drivers
Description IC LASER DRIVER 11.3GBPS 16LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type Laser Diode Driver
Data Rate 11.3Gbps
Number of Channels 1
Supply Voltage - Operating 3 V to 3.6 V
Operating Supply Current 46mA
Current - Modulation 80mA
Current - Bias 100mA
Temperature Range - Operating -40°C to 85°C
Case / Package 16-LFCSP-WQ (3x3)
Mounting Surface Mount
Win Source Part Number 120606-ADN2526ACPZ-R7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADN2526ACPZ-R7 CAD Model

Description

Product Overview: ADN2526ACPZ-R7

The ADN2526ACPZ-R7 is a high-performance, low-power laser diode driver designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This advanced component is specifically engineered to meet the rigorous demands of modern fiber optic communication systems, providing a reliable and efficient solution for managing laser diodes in various applications.

Key Features

  • Adjustable Modulation Current: The device offers an adjustable modulation current range of 10 mA to 85 mA, providing users with the flexibility to optimize the performance for their specific application.
  • High-Speed Operation: With its capability to support data rates up to 11.3 Gbps, the ADN2526ACPZ-R7 is well-suited for high-speed communication protocols, ensuring fast and accurate data transmission.
  • Dual Loop Control: The device incorporates both average power control and extinction ratio control loops, which help maintain consistent optical performance over various operating conditions.
  • Low Power Dissipation: Designed with power efficiency in mind, the ADN2526ACPZ-R7 helps reduce overall power consumption, making it ideal for energy-sensitive applications.
  • Compact Packaging: Housed in a compact 4 mm x 4 mm, 24-lead LFCSP (Lead Frame Chip Scale Package), the device minimizes board space requirements, which is crucial for space-constrained designs.

Applications

The versatility of the ADN2526ACPZ-R7 makes it suitable for a wide range of applications, including:

  • High-speed optical networks
  • Long-haul and metropolitan area networks (MANs)
  • Fiber to the home (FTTH)
  • Data center interconnects
  • Active optical cables
  • Optical transceivers and modules

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the ADN2526ACPZ-R7 is no exception. Each device undergoes rigorous testing and quality assurance processes to ensure it meets the highest standards of performance and reliability. Customers can trust in the ADN2526ACPZ-R7 for their critical communication systems and advanced optical solutions.

With its blend of high-speed capabilities, power efficiency, and compact design, the ADN2526ACPZ-R7 from Analog Devices Inc. represents a state-of-the-art solution for driving laser diodes in fiber optic applications.

You May Also Be Interested in

Maxim Integrated
Laser Driver IC 2.7Gbps 1 Channel 2.97V ~ 3.63V 36-QFN (6x6)
Need more? Email Us
Microsemi Corporation
IC LASER DRIVER OPTICAL
Need more? Email Us
Elantec
ELANTEC INTERFACE CIRCUIT
Need more? Email Us
Maxim Integrated
SDH/SONET LASER DRIVER
Lowest to $4.0557
Semtech Corporation
IC LASER DRVR 4 CHAN 14.5GBPS
Need more? Email Us
Analog Devices Inc.
IC LASR CTRLR 1CHAN 5.5V 32LFCSP
Lowest to $31.2820
Maxim Integrated
LAN LASER DRIVER
Lowest to $81.8075
Maxim Integrated
SINGLE-CHANNEL LASER DRIVER
Lowest to $2.2857
Maxim Integrated
2.5GBPS VCSEL AND LASER DRIVER
Lowest to $5.6872

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.0772 $86.1544
3+ $35.3454 $106.0362
5+ $34.2409 $171.2045
7+ $33.1364 $231.9548
8+ $32.0318 $256.2544
11+ $28.7182 $315.9002
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess