EN
  • EN
  • DE

ADG752BRTZ-REEL7

Part No ADG752BRTZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches - Special Purpose
Description IC VIDEO SWITCH SPDT SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Applications Video
Switch Circuit SPDT
Number of Channels 1
On-State Resistance (Maximum) 18 Ohm
Operating Supply Voltage 1.8 V ~ 5.5 V
-3db Bandwidth 250MHz
Features T-Switch Configuration
Operating Temperature Range -40°C ~ 85°C (TA)
Package SOT-23-6
Manufacturer Package SOT-23-6
Win Source Part Number 767883-ADG752BRTZ-REEL7
Popularity Medium
Supply and Demand Status Limited
Family Name ADG752
Introduction Date April 30, 1999
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian ADG752BRTZ-REEL7 CAD Model

Description

Product Overview: ADG752BRTZ-REEL7

The ADG752BRTZ-REEL7 is a high-performance CMOS analog switch manufactured by Analog Devices Inc., a leader in precision high-performance integrated circuits. This switch is designed to provide superior switching performance for precision analog applications. It is available in a compact SOT-23 package and is part of the REEL7 tape and reel packaging, making it suitable for automated assembly processes.

Key Features

  • Low On-Resistance: The ADG752 features an exceptionally low on-resistance, typically just 0.4 ohms, which remains flat over the full signal range. This characteristic ensures minimal signal distortion and reduces power loss.
  • Single Supply Operation: It operates from a single 1.8 V to 5.5 V supply, making it versatile for various applications, including battery-powered devices.
  • Fast Switching Times: With tON of 0.25 µs and tOFF of 0.2 µs, the device provides rapid switching, beneficial for multiplexing and signal routing applications.
  • Low Power Consumption: The ADG752 consumes less than 0.01 µW of power when not switching, making it an energy-efficient choice for power-sensitive designs.
  • High Current Handling: This switch can handle continuous currents up to 300 mA, allowing it to be used in applications with higher current requirements.
  • ESD Protection: It features extended ESD protection, ensuring robustness and reliability in harsh environments.

Applications

The ADG752BRTZ-REEL7 is ideal for a variety of applications where high-performance analog switching is required. These applications include:

  • Audio and video signal routing
  • Data acquisition systems
  • Communication systems
  • Relay replacement
  • Battery-powered systems
  • Sample-and-hold circuits

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the ADG752BRTZ-REEL7 is no exception. It is manufactured to the highest standards to ensure consistent performance and reliability across a wide range of operating conditions. The device is RoHS compliant and is designed to meet the rigorous demands of the modern electronics industry.

With its combination of low on-resistance, fast switching, and low power consumption, the ADG752BRTZ-REEL7 is an excellent choice for designers who require a reliable and efficient analog switch for their next project.

You May Also Be Interested in

Maxim Integrated
IC MUX/DEMUX SAS/SATA 42TQFN
Need more? Email Us
Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us
Broadcom Limited
IC PCI EXPRESS SWITCH 676FCBGA
Lowest to $72.1805
Renesas Electronics America
IC MUX STEREO 2:1 CD/MP3 16-TQFN
Need more? Email Us
Maxim Integrated
IC AUD/VID SWITCH SPI SER 16QSOP
Need more? Email Us
Maxim Integrated
IC USB SWITCH DPDT 10UTQFN
Need more? Email Us
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS
Need more? Email Us
Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us
Intersil
SPDT, 2 FUNC, PQCC10
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.1153 $56.9224
18+ $5.8382 $105.0876
27+ $5.6557 $152.7039
37+ $5.4733 $202.5121
48+ $5.2909 $253.9632
64+ $4.7435 $303.5840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess