EN
  • EN
  • DE

ADG774ABRQZ-REEL7

Part No ADG774ABRQZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Analog Multiplexer Quad 2:1 16-Pin QSOP T/R / IC MUX/DEMUX QUAD 2X1 16QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Switch Circuit SPDT
Number of Circuits 4
Max On Resistance 3.5 Ohm
Channel-to-Channel Matching (ΔRon) 150 mOhm
Single Supply Voltage (V+) 3 V to 5 V
Max Switch Time (Ton,Toff) 12ns, 6ns
-3db Bandwidth 400MHz
Charge Injection 6pC
Channel Capacitance(CS off, CD off) 5pF, 7.5pF
Max Leakage Current (IS off) 100pA
Crosstalk -70dB @ 10MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-QSOP
Win Source Part Number 008889-ADG774ABRQZ-REEL7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Signal Processing
Family Name ADG774A
Introduction Date June 07, 2001
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian ADG774ABRQZ-REEL7 CAD Model

Description

Product Overview: ADG774ABRQZ-REEL7 by Analog Devices Inc.

The ADG774ABRQZ-REEL7 is a high-performance CMOS analog multiplexer from Analog Devices Inc., designed to operate with dual supply voltages ranging from ±2.7V to ±5.5V or a single supply voltage from 2.7V to 5.5V. This product is part of the REEL7 packaging series, which denotes that it is provided in a tape and reel format, suitable for automated assembly processes and bulk handling.

Featuring low on resistance and low on resistance flatness, the ADG774ABRQZ-REEL7 is a quad 2-channel multiplexer that is optimized for precision and accuracy, making it an excellent choice for data acquisition systems, test equipment, and battery-powered instruments where power efficiency is crucial. The device is guaranteed to operate over the extended industrial temperature range (-40°C to +85°C), ensuring reliability and performance under varying environmental conditions.

The ADG774ABRQZ-REEL7 offers a robust design with high ESD (Electrostatic Discharge) protection levels, providing resilience in harsh electrical environments. The multiplexer has a low power consumption profile, which is critical for portable and battery-operated devices, helping to extend the operational lifetime of such applications.

Key features of the ADG774ABRQZ-REEL7 include:

  • Low On Resistance (RON): Typically 4 ohms
  • Low RON Flatness
  • Low Crosstalk and Off Isolation
  • Fast Switching Times
  • Break-Before-Make Switching Action
  • 3 V Logic-Compatible Inputs
  • Single or Dual Supply Operation

Integrating this multiplexer into a design is made easier with its logic-compatible control inputs, which can interface directly with 3V logic, without the need for level shifting. The break-before-make switching action ensures that signal integrity is maintained during channel transitions, preventing shorting of channels.

The ADG774ABRQZ-REEL7 is available in a compact 16-lead QSOP package, making it suitable for space-constrained applications. Analog Devices Inc. provides comprehensive technical support, including detailed datasheets, application notes, and design resources to assist designers in integrating this multiplexer into their systems effectively.

Whether used in data acquisition systems, communication systems, or audio and video signal routing, the ADG774ABRQZ-REEL7 delivers the performance and reliability expected from a leading semiconductor manufacturer like Analog Devices Inc.

You May Also Be Interested in

Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2317 $50.6219
17+ $5.9337 $100.8729
27+ $5.7483 $155.2041
36+ $5.5629 $200.2644
47+ $5.3774 $252.7378
63+ $4.8212 $303.7356
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,230 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess