EN
  • EN
  • DE

ADG787BRMZ-500RL7

Part No ADG787BRMZ-500RL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MUX/DEMUX DUAL 2X1 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Case / Package 10-MSOP
Family Name ADG787
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADG787BRMZ-500RL7CT, ADG787BRMZ-500RL7TR, ADG787BRMZ-500RL7DKR, ADG787BRMZ500RL7, ADG787BRMZ-500RL7-ND
Quantity per package 500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910406-ADG787BRMZ-500RL7
Ultra Librarian 3D Model Ultra Librarian ADG787BRMZ-500RL7 CAD Model

Description

Product Overview: ADG787BRMZ-500RL7 by Analog Devices Inc.

The ADG787BRMZ-500RL7 is a high-performance, CMOS analog multiplexer from Analog Devices Inc., a leader in the semiconductor industry. This particular part is designed for precision signal routing in applications that demand low on-resistance and low crosstalk. Its dual 2:1 multiplexer configuration makes it an ideal choice for a variety of data acquisition systems, communication devices, and audio/video signal routing applications.

Key Features

  • Low On-Resistance: The device features an exceptionally low on-resistance of typically 4 ohms, which remains flat over the full signal range. This characteristic minimizes signal distortion and ensures excellent linearity.
  • Low Crosstalk: Crosstalk between channels is minimized, which is crucial for maintaining signal integrity in complex systems where multiple signals are being processed simultaneously.
  • Dual 2:1 Multiplexer: The dual-channel configuration allows for flexible routing of two different signals through a single device, simplifying design and reducing component count.
  • Wide Supply Voltage Range: The ADG787BRMZ-500RL7 operates across a broad supply voltage range, from ±2.7 V to ±5.5 V, accommodating a variety of power environments.
  • Low Power Consumption: As a CMOS device, it consumes very low power, making it suitable for battery-powered devices and energy-sensitive applications.
  • Fast Switching Times: The device offers fast switching times (tON and tOFF), allowing for high-speed operation which is essential in rapidly changing signal environments.

Applications

The versatility of the ADG787BRMZ-500RL7 allows it to be used in a wide range of applications, including:

  • Data Acquisition Systems
  • Communication Devices
  • Audio and Video Signal Routing
  • Relay Replacement
  • Test Equipment

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the ADG787BRMZ-500RL7 is no exception. It is available in a compact 10-lead MSOP package, which is RoHS compliant and designed for surface-mount technology, facilitating easy integration into a variety of electronic systems. The product variant with the suffix "500RL7" indicates that it is available in reel packaging, making it suitable for automated assembly processes.

You May Also Be Interested in

Analog Devices Inc.
IC MUX 8:1 14OHM 16LFCSP
Need more? Email Us
Texas Instruments
IC SWITCH 1X1 SC70-5 / 1 Circuit IC Switch 1:1 10Ohm SC-70-5
Lowest to $0.0406
Texas Instruments
IC MUX/DEMUX 8X1 16SOIC / 1 Circuit IC Switch 8:1 75Ohm 16-SOIC
Lowest to $0.1972
Analog Devices Inc.
IC MUX 8CH LATCHUP PROOF 16LFCSP / 1 Circuit IC Switch 8:1 160Ohm 16-LFCSP-WQ (4x4)
Lowest to $5.2236
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Texas Instruments
IC ANLG SWITCH BILAT SGL SC70-5 / 1 Circuit IC Switch 1:1 10Ohm SC-70-5
Lowest to $0.0472
Texas Instruments
IC SWITCH DUAL 1X1 8DSBGA / 2 Circuit IC Switch 1:1 10Ohm 8-DSBGA (1.9x0.9)
Need more? Email Us
STMicroelectronics
IC SWITCH DUAL SPST 10QFN / 2 Circuit IC Switch 1:1 1.3Ohm 10-QFN (1.8x1.4)
Need more? Email Us
Texas Instruments
IC ANLOG SWITCH SGL BILAT SOT-5 / 1 Circuit IC Switch 1:1 10Ohm SOT-5
Lowest to $0.3172

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7313 $52.3878
14+ $7.1642 $100.2988
22+ $6.9403 $152.6866
30+ $6.7164 $201.4920
39+ $6.4926 $253.2114
52+ $5.8209 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,120 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess