EN
  • EN
  • DE

ADG802BRTZ

Part No ADG802BRTZ
Manufacturer Analog Devices Inc.
Catalog Electronic Wholesale
Description Analog Switch Single SPST Automotive 6-Pin SOT-23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference case SOT23
Manufacturer Analog Devices Inc.
Manufacturer Homepage www.analog.com
RoHS State Request Verification
Win Source Part Number 758508-ADG802BRTZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name ADG802
Introduction Date March 27, 2007
ECCN EAR99
Ultra Librarian 3D Model Ultra Librarian ADG802BRTZ CAD Model

Description

Analog Devices Inc. ADG802BRTZ: High-Performance CMOS Switch

The ADG802BRTZ is a monolithic CMOS device comprising a single-pole, single-throw (SPST) switch from Analog Devices Inc., an industry leader in high-performance semiconductors. This switch is designed for a wide range of applications, from data acquisition systems and communication devices to medical and industrial equipment.

With its low on-resistance and low power dissipation, the ADG802BRTZ provides an efficient solution for signal routing. The switch operates from a single 2.7 V to 5.5 V power supply, making it versatile for various applications. The on-resistance profile is very flat over the full analog input range, ensuring excellent linearity and low distortion when passing analog signals.

One of the key features of the ADG802BRTZ is its low power consumption, drawing less than 1 µA in the off condition. This characteristic is particularly important for battery-powered and portable devices, where power efficiency is critical. The switch also boasts fast switching times, with a t<sub>ON of 20 ns and a t<sub>OFF of 10 ns, allowing for high-speed operation in critical signal processing applications.

The device comes in a compact SOT-23 package, making it ideal for space-constrained designs. Its surface-mount design allows for efficient assembly in automated manufacturing processes, reducing production costs and time. The ADG802BRTZ also features robust ESD protection, ensuring reliability and longevity in harsh environments.

For design flexibility, the ADG802BRTZ includes a TTL/CMOS-compatible digital input, enabling easy interfacing with a wide range of control logic. This feature simplifies the integration of the switch into digital systems and allows for seamless operation with microcontrollers and other digital components.

In summary, the ADG802BRTZ from Analog Devices Inc. is a high-performance, low-power CMOS SPST switch that provides designers with a reliable and efficient solution for analog signal routing. Its fast switching speed, low on-resistance, and compatibility with various power supplies make it a versatile choice for numerous applications.

You May Also Be Interested in

Intel
IC FPGA 182 I/O 256FBGA
Lowest to $62.5624
Intersil Corporation
Lowest to $5.0142
Microchip Technology
IC MCU 16BIT 64KB FLASH 44TQFP
Lowest to $19.6184
Intel
IC FPGA 624 I/O 1020FBGA
Lowest to $422.9578
Toshiba Semiconductor and Storage
Need more? Email Us
Texas Instruments
Lowest to $10.3384
Atmel
Lowest to $8.5447
Coilcraft
Lowest to $0.1042
Texas Instruments
Lowest to $4.5685

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7662 $52.7268
33+ $3.0903 $101.9799
51+ $2.9937 $152.6787
70+ $2.8971 $202.7970
90+ $2.8006 $252.0540
120+ $2.5108 $301.2960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,513 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess