EN
  • EN
  • DE

ADG804YRMZ-REEL7

Part No ADG804YRMZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER 4X1 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Switch Circuit SP4T
Number of Circuits 1
Max On Resistance 650 mOhm
Channel-to-Channel Matching (ΔRon) 40 mOhm
Single Supply Voltage (V+) 1.65 V to 3.6 V
Max Switch Time (Ton,Toff) 29ns, 6ns
-3db Bandwidth 33MHz
Charge Injection 28pC
Channel Capacitance(CS off, CD off) 24pF, 105pF
Max Leakage Current (IS off) 2nA
Crosstalk -75dB @ 100kHz
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 10-MSOP
Win Source Part Number 134586-ADG804YRMZ-REEL7
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADG804YRMZ-REEL7 CAD Model

Description

Analog Devices Inc. ADG804YRMZ-REEL7

The ADG804YRMZ-REEL7 is a high-performance, 4-channel multiplexer from Analog Devices Inc., a leading global manufacturer of high-precision electronic components. This device is part of the company's extensive range of switch and multiplexer products, designed to meet the stringent requirements of modern electronic systems.

Key Features

  • Low On Resistance: The ADG804YRMZ-REEL7 boasts a low on resistance of typically 4 ohms, which ensures minimal signal distortion and power loss through the switch.
  • Single Supply Operation: Optimized for single supply operation, this multiplexer can run from a 1.8V to 5.5V power supply, making it suitable for a wide range of applications including battery-powered devices.
  • Low Power Consumption: With its low power consumption, the ADG804YRMZ-REEL7 is an excellent choice for power-sensitive designs, helping to extend battery life and reduce thermal issues.
  • High Bandwidth: The device offers a high bandwidth (>200 MHz), which allows for the rapid switching of high-speed signals without significant attenuation or delay.
  • Wide Operating Temperature Range: It operates over an extended temperature range of -40°C to +125°C, making it reliable in a variety of harsh environments.

Applications

The ADG804YRMZ-REEL7 is ideally suited for a variety of applications, including:

  • Data acquisition systems
  • Communication systems
  • Audio and video switching
  • Automatic test equipment
  • Relay replacements

Packaging and Quality

This particular model comes in a compact 10-lead MSOP (Mini Small Outline Package) and is provided in a 7-inch reel, denoted by the 'REEL7' suffix. This packaging is suitable for automated assembly processes, ensuring efficient manufacturing and reduced production costs. Analog Devices Inc. is known for its commitment to quality, and the ADG804YRMZ-REEL7 is no exception, meeting rigorous industry standards for performance and reliability.

In summary, the ADG804YRMZ-REEL7 from Analog Devices Inc. is a versatile and high-performing multiplexer that offers designers the flexibility and efficiency needed for today's advanced electronic circuits. Its robust design and operational features make it a top choice for engineers seeking a reliable switching solution.

You May Also Be Interested in

Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.3305 $53.2880
37+ $2.7327 $101.1099
57+ $2.6473 $150.8961
79+ $2.5619 $202.3901
101+ $2.4765 $250.1265
136+ $2.2203 $301.9608
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,530 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess