EN
  • EN
  • DE
  • IT

ADG836YCPZ-REEL7

Part No ADG836YCPZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH DUAL SPDT 12LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Switch Circuit SPDT
Number of Circuits 2
On-State Resistance (Maximum) 650 mOhm
Channel-to-Channel Matching (ΔRon) 40 mOhm
Operating Supply Voltage 1.65 V ~ 3.6 V
Switch Time (Ton, Toff) (Maximum) 26ns, 7ns
-3db Bandwidth 57MHz
Charge Injection 40pC
Channel Capacitance (CS(off), CD(off)) 25pF
Current - Leakage (IS(off)) (Maximum) 200pA (Typ)
Crosstalk -90dB @ 100kHz
Operating Temperature Range -40°C ~ 125°C (TA)
Package 12-VFQFN Exposed Pad, CSP
Manufacturer Package 12-LFCSP-VQ (3x3)
Manufacturer Homepage www.analog.com
Win Source Part Number 717543-ADG836YCPZ-REEL7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name ADG836
Introduction Date July 21, 2003
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADG836YCPZ-REEL7 CAD Model

Description

Product Overview: ADG836YCPZ-REEL7

The ADG836YCPZ-REEL7 is a high-performance, dual single-pole double-throw (SPDT) switch produced by Analog Devices Inc., a leader in the semiconductor industry. This compact and versatile component is designed for a wide range of applications, including data acquisition systems, communication devices, and audio/video signal routing.

Key Features and Benefits

  • Low On-Resistance: The switch features a low on-resistance (typically around 0.5 ohms), which helps to minimize signal distortion and power loss, ensuring high signal integrity and improved performance of the end application.
  • Single Supply Operation: It can operate from a single supply voltage ranging from +1.8V to +5.5V, making it suitable for portable and battery-powered devices where power efficiency is crucial.
  • High Speed: With fast switching times (t_ON and t_OFF), the ADG836YCPZ-REEL7 is ideal for applications requiring quick signal routing and minimal delay.
  • Low Power Consumption: The device has a low power consumption, which helps to extend battery life in portable applications and reduce power costs in wired systems.
  • Wide Operating Temperature Range: It is designed to operate over an extended temperature range, making it reliable in various environmental conditions.

Applications

The ADG836YCPZ-REEL7 is suitable for a diverse set of applications, including:

  • Audio and Video Signal Routing
  • Data Acquisition Systems
  • Communication Systems
  • Test Equipment
  • Portable Devices

Reliability and Packaging

The device comes in a compact 10-lead LFCSP (Lead Frame Chip Scale Package) that is designed for space-constrained applications. It is provided in tape and reel form (REEL7), facilitating easy integration into automated manufacturing processes. The ADG836YCPZ-REEL7 is manufactured by Analog Devices Inc. with a commitment to high quality and reliability, ensuring that it meets the stringent requirements of industrial and commercial applications.

Ordering and Availability

For pricing, availability, and additional technical specifications, interested customers can visit the Analog Devices Inc. website or contact their local sales representative. The ADG836YCPZ-REEL7 is part of a family of high-performance switches and multiplexers that offer solutions for a variety of multiplexing and signal routing needs.

You May Also Be Interested in

Renesas Electronics America
IC SW SPST-NOX4 35OHM 16TSSOP
Lowest to $3.4926
National Semiconductor (TI)
IC SW SP4TX2 650OHM 16DIP
Need more? Email Us
Renesas Electronics America
IC MUX 8:1 400OHM 16DIP
Lowest to $0.3361
Harris Corporation
IC MUX DUAL 4:1 400OHM 18CERDIP
Need more? Email Us
Renesas Electronics America
IC SWITCH SP4TX2 100OHM 16TSSOP / 2 Circuit IC Switch 4:1 100Ohm 16-TSSOP
Lowest to $4.0475
Intersil
IC SW SPST-NOX4 175OHM 16CERDIP
Lowest to $22.5225
Maxim Integrated
IC INTEGRATED CIRCUIT / Circuit IC Switch
Need more? Email Us
Renesas Electronics America
IC SWITCH SPST-NCX4 175OHM 16DIP
Lowest to $2.5826
Maxim Integrated
IC SWITCH SPST-NOX2 45OHM 20PLCC
Lowest to $71.0198

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8209 $52.3881
21+ $4.7762 $100.3002
33+ $4.6269 $152.6877
45+ $4.4777 $201.4965
58+ $4.3284 $251.0472
78+ $3.8806 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 800 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess