EN
  • EN
  • DE

ADG859YRYZ-REEL7

Part No ADG859YRYZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPDT SOT66
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Cut Reel
Status Obsolete(EOL)
Switch Circuit SPDT
Number of Circuits 1
Max On Resistance 2.1 Ohm
Channel-to-Channel Matching (ΔRon) 10 mOhm
Single Supply Voltage (V+) 1.8 V to 5.5 V
Max Switch Time (Ton,Toff) 10ns, 6ns
-3db Bandwidth 125MHz
Charge Injection 13pC
Channel Capacitance(CS off, CD off) 18pF
Max Leakage Current (IS off) 20pA (Typ)
Crosstalk -78dB @ 100kHz
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package SOT-66
Win Source Part Number 134860-ADG859YRYZ-REEL7
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADG859YRYZ-REEL7 CAD Model

Description

Product Overview: ADG859YRYZ-REEL7

The ADG859YRYZ-REEL7, from Analog Devices Inc., is a high-performance CMOS analog switch that offers a multitude of features suitable for a wide range of applications. This switch is part of the ADG859 series, known for its low power consumption and high-speed operation. The device is packaged in a compact, lead-free SOT-23 package and is supplied on a 7" reel, making it ideal for automated assembly processes.

Key Features

  • Single 2:1 Multiplexer/Demultiplexer Configuration: The ADG859YRYZ-REEL7 operates as a single 2:1 MUX/DEMUX, providing flexibility in signal routing for various circuit designs.
  • Low Voltage Operation: This device can operate at a single supply voltage ranging from 1.8V to 5.5V, accommodating a variety of low-voltage applications and making it compatible with most modern low-voltage logic levels.
  • Low On Resistance: The switch features an exceptionally low on resistance (typically 0.5 ohms), minimizing signal attenuation and ensuring high signal integrity.
  • Fast Switching Times: It boasts fast switching times (tON and tOFF) in the nanosecond range, contributing to improved performance in high-speed applications.
  • High Current Carrying Capability: The ADG859YRYZ-REEL7 can handle continuous current up to 300mA, making it suitable for driving moderate loads directly.
  • ESD Protection: The device provides enhanced electrostatic discharge (ESD) protection, ensuring reliability and longevity in harsh electrical environments.
  • Lead-Free and RoHS Compliant: In alignment with environmental standards, the product is lead-free and RoHS compliant, reflecting Analog Devices Inc.'s commitment to environmentally responsible manufacturing.

Applications

The ADG859YRYZ-REEL7 is versatile and can be used in various applications including, but not limited to:

  • Data acquisition systems
  • Communication systems
  • Audio and video signal routing
  • Portable and battery-powered devices
  • Sample and hold circuits
  • Test equipment and instrumentation

With its robust design and reliable performance, the ADG859YRYZ-REEL7 from Analog Devices Inc. is an excellent choice for designers looking to integrate a high-quality analog switch into their electronic systems.

You May Also Be Interested in

Toshiba Semiconductor and Storage
TC4052BFT(EL,N) Toshiba Encoders, Decoders, Multiplexers & Demultiplexers CMOS Logic 4-Ch 6ns 3V to 18V datasheet, inventory, & pricing.
Need more? Email Us
Monolithic Power Systems Inc.
IC SWITCH SPDT X 2 450MOHM 10QFN
Lowest to $11.6418
SG Micro Corp
3 TSSOP-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $0.4366
MICROSS/On Semiconductor
IC MUX 8:1 26OHM 16TSSOP
Lowest to $0.5821
Maxim Integrated
IC SW SPST-NOX4 2.5OHM 16SOIC
Need more? Email Us
Texas Instruments
IC MUX DUAL 8:1 170OHM 28TSSOP
Lowest to $10.1866
Analog Devices Inc.
4Ω 1 LFCSP-48(7x7) Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $52.3881
NXP / Nexperia
IC SW SPST-NCX1 750MOHM 6XSON
Need more? Email Us
Analog Devices Inc.
85Ω TSSOP-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $6.6941

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3476 $60.2568
43+ $2.7467 $118.1081
66+ $2.6609 $175.6194
90+ $2.5751 $231.7590
116+ $2.4893 $288.7588
156+ $2.2317 $348.1452
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess