EN
  • EN
  • DE

ADG918BRMZ-REEL

Part No ADG918BRMZ-REEL
Manufacturer Analog Devices Inc.
Catalog RF Switches
Description IC RF SWITCH SPDT 2GHZ 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 38 Weeks
Features RF Switch IC General Purpose SPDT 2 GHz - 8-MSOP
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-MSOP
Family Name ADG918
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADG918BRMZ-REELCT, ADG918BRMZ-REELDKR, ADG918BRMZ-REELTR, ADG918BRMZ-REEL-ND
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860067-ADG918BRMZ-REEL
Ultra Librarian 3D Model Ultra Librarian ADG918BRMZ-REEL CAD Model

Description

Product Overview: ADG918BRMZ-REEL

The ADG918BRMZ-REEL is a high-performance RF switch from Analog Devices Inc., designed for use in a wide range of communication and instrumentation applications. This device is part of the REEL packaging series, indicating that it is provided in tape and reel packaging suitable for automated assembly processes.

Key Features

  • Frequency Range: The switch operates over a broad frequency range from DC to 4 GHz, making it versatile for various RF applications.
  • Low Insertion Loss: With a low insertion loss of typically 0.6 dB at 1 GHz, the ADG918BRMZ-REEL ensures minimal signal attenuation, which is critical for maintaining signal integrity in RF systems.
  • High Isolation: The device offers high isolation (typically 30 dB at 1 GHz), which helps to prevent signal leakage between channels and enhances overall system performance.
  • Single Supply Operation: It operates from a single 1.8 V to 5.5 V power supply, providing flexibility in various circuit designs and making it compatible with a range of other electronic components.
  • Low Power Consumption: The switch is designed for low power consumption, a crucial feature for battery-powered devices and energy-efficient systems.

Applications

The ADG918BRMZ-REEL is suitable for a variety of applications, including but not limited to:

  • Wireless communications
  • Test equipment and instrumentation
  • Data acquisition systems
  • Base station equipment
  • Satellite TV systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the ADG918BRMZ-REEL is no exception. This product is manufactured to meet high industry standards, ensuring consistent performance and durability for the end-user.

Ordering Information

The product is available in an 8-lead MSOP (Mini Small Outline Package) and is specified over the -40°C to +85°C extended industrial temperature range. The "REEL" designation indicates that this component is supplied in a tape and reel format, which is ideal for automated manufacturing processes, ensuring efficient assembly and reduced production costs.

For more detailed specifications, application notes, and support documentation, customers are encouraged to visit the official Analog Devices Inc. website or contact their local sales representative.

You May Also Be Interested in

MACOM Technology Solutions
IC RF SWITCH SP4T 20GHZ
Need more? Email Us
Analog Devices Inc.
IC RF SWITCH SPDT 44GHZ 12LGA
Lowest to $113.1195
TagoreTech
IC RF SWITCH SP3T 4GHZ 16QFN
Lowest to $23.2836
Renesas Electronics America
IC RF SWITCH SPDT 8GHZ 16QFN
Need more? Email Us
MACOM Technology Solutions
IC RF SWITCH SP2T 55GHZ DIE
Need more? Email Us
pSemi
ULTRACMOS SP4T RF SWITCH, 9 KHZ4
Lowest to $259.7015
Panasonic
IC RF SWITCH SPDT 18GHZ
Need more? Email Us
MACOM Technology Solutions
IC RF SWITCH SP4T 44GHZ 22QFN
Need more? Email Us
CEL
IC RF SWITCH SPDT 6GHZ 6TSON
Lowest to $2.1829

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9049 $53.9539
25+ $4.0246 $100.6150
39+ $3.8988 $152.0532
54+ $3.7730 $203.7420
69+ $3.6473 $251.6637
92+ $3.2700 $300.8400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,711 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess