EN
  • EN
  • DE

ADIS16060BCCZ

Part No ADIS16060BCCZ
Manufacturer Analog Devices Inc.
Catalog Motion Sensors - Gyroscopes
Description IC GYROSCOPE YAW RATE SPI 16LGA / Gyroscope Z (Yaw) ±80 1kHz SPI 16-LGA (8.35x8.2)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Motion Sensors - Gyroscopes
Mfr Analog Devices Inc.
Package Tray
Product Status Active
Type Digital
Axis Z (Yaw)
Range °/s ±80
Sensitivity (LSB/(°/s)) 81
Bandwidth 1kHz
Output Type SPI
Voltage - Supply 4.75V ~ 5.25V
Current - Supply 4.3 mA
Features Adjustable Bandwidth, Temperature Sensor
Temperature Range - Operating -40°C ~ 105°C (TA)
Package / Case 16-BFLGA
Base Product Number ADIS16060
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 7A994
HTSUS 8542.39.0001
Win Source Part Number 860069-ADIS16060BCCZ
Ultra Librarian 3D Model Ultra Librarian ADIS16060BCCZ CAD Model

Description

ADIS16060BCCZ - High-Performance Yaw Rate Gyroscope from Analog Devices Inc.

The ADIS16060BCCZ is a state-of-the-art yaw rate gyroscope module designed and manufactured by Analog Devices Inc., a leader in high-performance signal processing solutions. This compact, precision angular rate sensor is engineered to meet the demanding needs of industrial and instrumentation applications, providing reliable and accurate yaw rate measurements with a high degree of stability and responsiveness.

Key Features

  • High Performance: The ADIS16060BCCZ offers exceptional performance with a yaw rate range of ±300°/sec and a sensitivity of 20 mV/°/sec, ensuring precise and accurate readings for critical applications.
  • Compact Design: With a small form factor in a BCCZ package, this gyroscope is ideal for space-constrained applications without compromising on performance.
  • Digital Interface: The device features a digital SPI-compatible serial interface, which simplifies the integration process with microcontrollers and reduces the complexity of system design.
  • Temperature Sensing: An onboard temperature sensor allows for temperature compensation, ensuring stable performance across a wide operating temperature range.
  • Robust Construction: Built to withstand harsh environments, the ADIS16060BCCZ is encapsulated in a hermetically sealed ceramic package, providing excellent durability and longevity.

Applications

The ADIS16060BCCZ is versatile and can be used in a variety of applications, including:

  • Platform stabilization and control
  • Navigation systems
  • Robotics
  • Automotive safety systems
  • Industrial equipment monitoring

Technical Specifications

Some of the technical specifications of the ADIS16060BCCZ include:

  • Supply Voltage: 4.75 V to 5.25 V
  • Operating Temperature Range: -40°C to +85°C
  • Bandwidth: 330 Hz
  • Shock Survivability: 2000 g

The ADIS16060BCCZ from Analog Devices Inc. is an excellent choice for designers and engineers looking for a reliable and high-performance yaw rate gyroscope. Its robust design, combined with its advanced features, ensures that it can meet the stringent requirements of a wide range of applications, delivering precise and dependable measurements every time.

You May Also Be Interested in

Analog Devices Inc.
IC GYROSCOPE ANGULAR 16SOIC
Lowest to $129.0000
Analog Devices Inc.
High Temperature, Vibration Rejecting plus,minus2000temperature/sec Gyroscope | IC GYROSCOPE YAW RATE 32CBGA
Lowest to $3,201.4926
Maxim Integrated
IC GYROSCOPE 2-AXIS 16LGA
Lowest to $9.9168
STMicroelectronics
MEMS MOTION SENSOR 2AXIS 16WFLGA
Lowest to $7.8282
Analog Devices Inc.
IC ACCEL GYRO RATE I2C 16-LGA
Need more? Email Us
Analog Devices Inc.
IC GYROSCOPE YAW RATE 32CBGA
Lowest to $141.3336
Analog Devices Inc.
MEMS Single Axis ±300°/s 32-Pin CBGA Tray | IC GYROSCOPE YAW RATE 32CBGA
Lowest to $83.3186
STMicroelectronics
MEMS motion sensor: dual axis pitch and yaw ±100°/s analog gyroscope | GYROSCOPE DUAL AXIS 16-LGA
Need more? Email Us
Analog Devices Inc.
HIgh Performance, Digital Output Gyroscope | SENS GYRO 300DEG/S DGTL 16SOIC
Lowest to $217.6091

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess