EN
  • EN
  • DE

ADIS16485BMLZ

Part No ADIS16485BMLZ
Manufacturer Analog Devices Inc.
Catalog Motion Sensors - IMU (Inertial Measurement Units)
Description IMU ACCEL/GYRO/MAG SPI 24ML / Accelerometer, Gyroscope, Magnetometer, 9 Axis Sensor SPI Output
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Motion Sensors - IMUs (Inertial Measurement Units)
Mfr Analog Devices Inc.
Series iMEMS®, iSensor™
Package Box
Sensor Type Accelerometer, Gyroscope, Magnetometer, 9 Axis
Output Type SPI
Temperature Range - Operating -40°C ~ 105°C (TA)
Package / Case Module
Supplier Device Package Module
Mounting Type Chassis Mount
Base Product Number ADIS16485
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 7A994
HTSUS 8542.39.0001
Other Names -2735-ADIS16485BMLZ,505-ADIS16485BMLZ,ADIS16485BMLZ-ND
Standard Package 1
Win Source Part Number 1024355-ADIS16485BMLZ
Ultra Librarian 3D Model Ultra Librarian ADIS16485BMLZ CAD Model

Description

ADIS16485BMLZ - Precision Tactical Grade IMU by Analog Devices Inc.

The ADIS16485BMLZ is a high-performance, multiaxis Inertial Measurement Unit (IMU) designed by Analog Devices Inc., a leader in high-performance semiconductors for signal processing applications. This precision tactical-grade IMU integrates a triaxial gyroscope, a triaxial accelerometer, a triaxial magnetometer, and a pressure sensor to provide a comprehensive sensing solution for advanced motion and navigation systems.

Key Features

  • Triaxial Gyroscope: The ADIS16485BMLZ features a gyroscope with a dynamic range of ±450°/sec and excellent in-run bias stability, making it suitable for precision applications that require accurate angular rate sensing.
  • Triaxial Accelerometer: The accelerometer provides a measurement range of ±18 g, ensuring robust linear acceleration data even under high-vibration conditions.
  • Triaxial Magnetometer: The integrated magnetometer offers environmental magnetic field sensing capabilities, which can be used for heading determination and magnetic disturbance detection.
  • Barometric Pressure Sensor: The onboard pressure sensor allows for altitude measurements, enhancing the IMU's utility in 3D navigation solutions.
  • Factory Calibration: Each device is calibrated for sensitivity, bias, alignment, and temperature to ensure optimal performance and consistency across different environments.
  • High Data Rates: The IMU supports data rates up to 2460 Hz, enabling real-time motion tracking for dynamic applications.
  • SPI Interface: A serial peripheral interface (SPI) provides a direct link for high-speed data transfer and configuration of the device.
  • Compact and Rugged: Housed in a compact, rugged LGA package, the ADIS16485BMLZ is built to withstand harsh environments typically encountered in aerospace and defense applications.

Applications

The ADIS16485BMLZ is ideally suited for a range of applications that demand high precision and reliability, including:

  • Navigation and control systems for unmanned vehicles
  • Platform stabilization for cameras and antennas
  • Robotics and industrial equipment monitoring
  • Flight control systems for aircraft and UAVs
  • Instrumentation and test measurements

With its robust feature set and high level of integration, the ADIS16485BMLZ by Analog Devices Inc. represents a cutting-edge solution for advanced motion and navigation challenges. Its precision sensing capabilities ensure that it remains a preferred choice for engineers and designers in need of a reliable IMU for their critical applications.

You May Also Be Interested in

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Murata Electronics North America
Sensor Output
Need more? Email Us
Bosch Sensortec
IMU ACCEL/MAG I2C/SPI 16LGA
Lowest to $0.9360
Kionix Inc.
Accelerometer, Magnetometer, 6 Axis Sensor SPI Output
Need more? Email Us
Analog Devices Inc.
IMU ACCEL/GYRO/MAG SPI 24ML / Accelerometer, Gyroscope, Magnetometer, 9 Axis Sensor SPI Output
Need more? Email Us
TDK InvenSense
IC MEMS ACCELEROMETER
Lowest to $3.2952
STMicroelectronics
AUTOMOTIVE 6-AXIS INERTIAL MODUL / Accelerometer, Gyroscope, Temperature, 6 Axis Sensor I2C, SPI Output
Lowest to $5.4727
Analog Devices Inc.
MODULE GYRO/ACCELEROMETER 24LD
Lowest to $495.2382
STMicroelectronics
INEMO INERTIAL MODULE: ALWAYS-ON / Accelerometer, Gyroscope, Temperature, 6 Axis Sensor I2C, SPI Output
Lowest to $5.2271

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $13,582.0896 $13,582.0896
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess