EN
  • EN
  • DE

ADL5304ACPZ-R2

Part No ADL5304ACPZ-R2
Manufacturer Analog Devices Inc.
Catalog Miscellaneous
Description High Speed, 200 dB Range, Logarithmic Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816706-ADL5304ACPZ-R2
Ultra Librarian 3D Model Ultra Librarian ADL5304ACPZ-R2 CAD Model

Description

Product Overview: ADL5304ACPZ-R2 by Analog Devices Inc.

The ADL5304ACPZ-R2 is a high-performance, log-amp RF detector manufactured by Analog Devices Inc., a leading company in the semiconductor industry. This device is designed to provide a precise log-linear response over a wide dynamic range, making it an ideal choice for a variety of applications including RF/IF signal processing, power measurement, and control systems.

Key Features

  • Dynamic Range: The device boasts a wide dynamic range of 60 dB, ensuring accurate detection and measurement of signals from the faintest to the strongest without the need for additional scaling.
  • Frequency Range: It operates effectively across a broad frequency spectrum from 1 MHz to 10 GHz, catering to a multitude of RF applications.
  • Logarithmic Slope: The ADL5304ACPZ-R2 features a logarithmic slope of 20 mV/dB, delivering a linear-in-dB response to RF input signals.
  • High Accuracy: With excellent temperature stability and accuracy, this product provides reliable performance in diverse operating conditions.
  • Power Supply: The device operates from a single 5 V power supply, simplifying power management in system design.
  • Package: It comes in a compact LFCSP (Lead Frame Chip Scale Package) that is space-efficient and suitable for high-density circuit designs.

Applications

The versatility of the ADL5304ACPZ-R2 allows it to be integrated into numerous applications. It is commonly used in transmitter antenna power measurement, receiver signal strength indication (RSSI), and channel power measurement. Additionally, its precision and wide dynamic range make it an excellent choice for test equipment and instrumentation, as well as log-ratio function for analog computing purposes.

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability. The ADL5304ACPZ-R2 is built to meet the highest standards, ensuring that it performs consistently well over its lifespan, even in the most demanding conditions. Engineers and designers can trust this product to deliver exceptional performance and contribute to the success of their high-precision projects.

You May Also Be Interested in

Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Phoenix Contact
Need more? Email Us
Phoenix Contact
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $103.9549 $103.9549
2+ $100.6016 $201.2032
3+ $97.2482 $291.7446
4+ $87.1880 $348.7520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess