EN
  • EN
  • DE

ADL5382ACPZ-R7

Part No ADL5382ACPZ-R7
Manufacturer Analog Devices Inc.
Catalog RF Demodulators
Description IC DEMOD QUAD 700M2.7GHZ 24LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Purpose Demodulator
LO Frequency 700MHz to 2.7GHz
RF Frequency 700MHz to 2.7GHz
P1dB 14.5dBm
Gain 3.3dB
Noise Figure 17.6dB
Operating Supply Current 220mA
Supply Voltage - Operating 4.75 V to 5.25 V
Case / Package 24-LFCSP-VQ (4x4)
Win Source Part Number 141113-ADL5382ACPZ-R7
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADL5382ACPZ-R7 CAD Model

Description

Product Overview: ADL5382ACPZ-R7

The ADL5382ACPZ-R7 is a high-performance, broadband quadrature demodulator from Analog Devices Inc., designed to cater to the demanding requirements of modern communication systems. This component is a critical building block in the construction of complex signal processing chains, particularly in applications such as wireless infrastructure, point-to-point radio links, and a variety of other RF communications systems.

Key Features

  • Frequency Range: The ADL5382ACPZ-R7 operates over a wide frequency range, typically from 400 MHz to 6 GHz, providing flexibility and making it suitable for a multitude of RF bands.
  • High Linearity: This demodulator is designed for excellent linearity, which is crucial for maintaining signal fidelity and minimizing distortion in communication systems.
  • Integrated LO Buffer: It includes an integrated local oscillator (LO) buffer, which simplifies design and reduces the need for external components.
  • High IP3: The device boasts a high third-order intercept point, ensuring robust performance in the presence of strong interfering signals.
  • Package: Housed in a compact 24-lead LFCSP (lead frame chip scale package) with the package code R-7, it is designed to occupy minimal board space while providing easy integration into existing designs.

Applications

  • Wireless Infrastructure (LTE, WCDMA, TD-SCDMA)
  • Point-to-Point and Point-to-Multipoint Radio Links
  • Software Defined Radios (SDR)
  • Instrumentation and Test Equipment
  • RFID and Satellite Communications

Performance and Quality

The ADL5382ACPZ-R7 is a testament to Analog Devices Inc.'s commitment to providing components that deliver both high performance and reliability. It is engineered to meet stringent specifications, ensuring consistent performance across various temperatures and operating conditions. With its robust design, the ADL5382ACPZ-R7 is an ideal choice for designers seeking to enhance their RF communication systems with a reliable and versatile demodulator.

You May Also Be Interested in

Skyworks Solutions Inc.
RF DEMODULATOR IC 68QFN / RF Demodulator IC 68-VFQFN Exposed Pad
Need more? Email Us
STMicroelectronics
RF DEMODULATOR IC 16TSSOP / RF Demodulator IC 16-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
Microchip Technology
RF DEMOD IC 65MHZ-300MHZ 16SSOP / RF Demodulator IC 65MHz ~ 300MHz 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Lowest to $4.8972
Renesas Electronics America
VFQFPN 6.00X6.00X0.80 MM, 0.50MM
Need more? Email Us
Renesas Electronics America
IC DEMODULATOR DPD 36VFQFPN / RF Demodulator IC
Lowest to $20.6606
Skyworks Solutions Inc.
IC DEMODULATORULATOR 48QFN / RF Demodulator IC
Need more? Email Us
Analog Devices Inc.
RF DEMOD IC 7GHZ-9GHZ 32SMT / RF Demodulator IC 7GHz ~ 9GHz 32-TFQFN Exposed Pad
Lowest to $69.7880
STMicroelectronics
RF DEMODULATOR IC 16TSSOP / RF Demodulator IC 16-TSSOP (0.173", 4.40mm Width)
Lowest to $2.1217
Skyworks Solutions Inc.
IC DEMODULATORULATOR 68QFN / RF Demodulator IC
Lowest to $26.1134

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.8006 $71.6012
4+ $29.3748 $117.4992
6+ $28.4569 $170.7414
8+ $27.5389 $220.3112
10+ $26.6210 $266.2100
13+ $23.8671 $310.2723
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess