EN
  • EN
  • DE

ADL5513ACPZ-R7

Part No ADL5513ACPZ-R7
Manufacturer Analog Devices Inc.
Catalog RF Detectors
Description IC LOG DETECTOR/CTRLR 16 LFCSP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Frequency 1MHz to 4GHz
RF Type WiMax, WLAN
Input Range -58dBm to 6dBm
Accuracy ±0.5dB
Supply Voltage - Operating 2.7 V to 5.5 V
Operating Supply Current 31mA
Case / Package 16-LFCSP-VQ (3x3)
Win Source Part Number 129619-ADL5513ACPZ-R7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADL5513ACPZ-R7 CAD Model

Description

Product Overview: ADL5513ACPZ-R7

The ADL5513ACPZ-R7 is a high-performance RF detector from Analog Devices Inc., designed to offer accurate logarithmic measurements of signal power over a wide frequency range. This device is particularly well-suited for applications requiring a precise power measurement solution, such as cellular base stations, wireless infrastructure, radar systems, and general RF instrumentation.

Key Features

  • Wide Frequency Range: The ADL5513ACPZ-R7 operates effectively across a broad frequency spectrum from 1 MHz to 10 GHz, making it versatile for various RF applications.
  • Dynamic Range: It boasts a dynamic range of 50 dB, enabling it to detect both weak and strong signals with high accuracy.
  • Temperature Stability: The device provides consistent performance over a temperature range of -40°C to +85°C, ensuring reliability in diverse operating conditions.
  • Logarithmic Linearity: Excellent logarithmic conformance allows for precise signal strength measurements, which is critical for maintaining system performance.
  • Package: The component is housed in a compact LFCSP (Lead Frame Chip Scale Package) that is suitable for space-constrained applications.
  • Supply Voltage: It operates on a single 5 V supply, with a power-down feature for energy-saving when the device is not in use.

Applications

  • Cellular Base Stations
  • Wireless Infrastructure
  • Radar and Guidance Systems
  • RF Power Measurement Instruments
  • Logarithmic Amplifiers

The ADL5513ACPZ-R7 is available in a RoHS-compliant package, denoted by the "-R7" suffix, ensuring that it meets current environmental standards for electronic components. The integration of this RF detector into your design can simplify the implementation of power measurement and control systems, thanks to its ease of use, high precision, and robustness under varying conditions.

With the ADL5513ACPZ-R7, Analog Devices Inc. continues to demonstrate its commitment to providing cutting-edge solutions for the demanding requirements of RF and microwave signal processing.

You May Also Be Interested in

MACOM Technology Solutions
DETECTOR
Need more? Email Us
Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 16QSOP
Need more? Email Us
Mini-Circuits
POWER DETECTOR/ SMA/ ROHS MSL3
Need more? Email Us
Maxim Integrated
IC RF DETECT 800MHZ-2GHZ 4UCSP
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
MACOM Technology Solutions
POWER DETECTOR 5-44 GHZ DIE
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.3446 $53.3784
10+ $10.9494 $109.4940
15+ $10.6072 $159.1080
20+ $10.2651 $205.3020
26+ $9.9229 $257.9954
34+ $8.8964 $302.4776
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,560 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess