EN
  • EN
  • DE

ADL5519ACPZ-WP

Part No ADL5519ACPZ-WP
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description 1 MHZ TO 10 GHZ, 62DB DUAL LOG D
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr Analog Devices Inc.
Series ADL5519
Package Bulk
Product Status Active
Function Detector/Controller
Frequency 1MHz ~ 10GHz
RF Type WiMax, WLAN
Mounting Type Surface Mount
Package / Case 32-VFQFN Exposed Pad, CSP
Supplier Device Package 32-LFCSP-VQ (5x5)
Standard Package 1 pcs
HTSUS 0000.00.0000
Win Source Part Number 846039-ADL5519ACPZ-WP
Ultra Librarian 3D Model Ultra Librarian ADL5519ACPZ-WP CAD Model

Description

Product Overview: ADL5519ACPZ-WP from Analog Devices Inc.

The ADL5519ACPZ-WP is a high-performance, dual-channel RF power detector meticulously designed by Analog Devices Inc. to cater to the demanding requirements of RF and microwave communication systems. This precision device is adept at measuring signals over a wide frequency range from 1 MHz to 10 GHz, making it an ideal choice for a variety of applications, including cellular base stations, RF test equipment, and point-to-point communication systems.

Each channel of the ADL5519ACPZ-WP features a dynamic range of 50 dB, which allows for accurate detection of both low-level and high-level signals without the need for complex external attenuators. This dynamic range is maintained across the entire frequency spectrum, ensuring reliable performance in diverse operating conditions.

The ADL5519ACPZ-WP is housed in a compact, 16-lead LFCSP (Lead Frame Chip Scale Package) with a waterproof seal, denoted by the 'WP' suffix in its part number. This robust packaging ensures that the device is protected against harsh environmental conditions, making it suitable for outdoor applications where exposure to moisture is a concern.

Key features of the ADL5519ACPZ-WP include:

  • Simultaneous measurement of RF signals on two separate channels
  • Temperature-compensated logarithmic response
  • Linear-in-dB output with a slope of 22 mV/dB
  • Single supply voltage operation from 4.5 V to 5.5 V
  • Integrated temperature sensor for performance monitoring
  • Fast response time, suitable for burst signal detection

Integrating the ADL5519ACPZ-WP into your design simplifies the task of RF power measurement due to its ease of use and the minimal need for external components. The device is also equipped with an enable/disable function, which allows for power conservation in battery-powered applications when the detector is not in use.

With its combination of high accuracy, wide frequency range, and durable packaging, the ADL5519ACPZ-WP from Analog Devices Inc. stands out as a reliable and efficient solution for RF power detection in a multitude of communication and signal processing applications.

You May Also Be Interested in

MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
Analog Devices Inc.
5-BIT DIG PHASE SHIFTER SMT, 15
Need more? Email Us
Analog Devices Inc.
28GHZ INTEGRATED UP & DOWN CONV
Need more? Email Us
Analog Devices Inc.
IC IQ RECEIVER 32SMD
Need more? Email Us
MACOM Technology Solutions
LIMITER,SURFACE MOUNT MODULE,CS3
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
PALLET 240W 2.7-2.9GHZ
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVIDER DC-7GHZ 8MSOP
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY IN A CASE
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.6397 $55.9191
7+ $15.2942 $107.0594
11+ $14.8162 $162.9782
14+ $14.3383 $200.7362
19+ $13.8603 $263.3457
25+ $12.4265 $310.6625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess