EN
  • EN
  • DE

ADL5565

Part No ADL5565
Manufacturer Analog Devices Inc.
Catalog HOT - SALES and EOL Components (0 - A)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 41826-ADL5565
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADL5565 CAD Model

Description

Analog Devices ADL5565 Ultralow Distortion RF/IF Differential Amplifier

The ADL5565 from Analog Devices Inc. is a high-performance, ultralow distortion differential amplifier designed to meet the rigorous demands of RF and IF signal processing in communication, test and measurement, and defense systems. This versatile amplifier is well-suited for a wide range of applications, including driving analog-to-digital converters (ADCs), providing buffering for high-speed data acquisition systems, and serving as an IF or direct RF gain block.

With a typical operating frequency range from DC to 1 GHz, the ADL5565 is engineered to deliver outstanding dynamic performance. It boasts a remarkable third-order intercept (OIP3) of 46 dBm at 100 MHz and a second-order intercept (OIP2) of 80 dBm, ensuring excellent linearity for complex signal environments. The amplifier's noise figure is a low 8.5 dB, which contributes to an improved signal-to-noise ratio in sensitive receiver applications.

The ADL5565 provides a differential gain of 15.5 dB with an input impedance of 200 Ohms, which can be easily matched to various source impedances. Its single-ended-to-differential conversion capability simplifies the interface with single-ended sources, making it a flexible choice for system designers.

Power efficiency is also a key attribute of the ADL5565. It operates on a single 5 V supply, consuming a typical current of 95 mA. Moreover, the amplifier features a power-down function that reduces the current consumption to 3.3 mA, providing power savings in systems where intermittent operation is required.

The robust design of the ADL5565 is encapsulated in a compact 4 mm × 4 mm LFCSP package, making it suitable for space-constrained applications. Its performance is specified over the industrial temperature range of −40°C to +85°C, ensuring reliable operation under varying environmental conditions.

Whether it's for driving high-speed ADCs, buffering in data acquisition systems, or amplifying RF/IF signals, the ADL5565 from Analog Devices Inc. offers a blend of performance and versatility that is hard to match in today's market for differential amplifiers.

You May Also Be Interested in

Intel
Core Logic For SA-110 Microprocessor 256-Pin BGA
Need more? Email Us
ATI
Lowest to $2.4359
ATI
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $54.7516
Toshiba Semiconductor and Storage
Rectifier Diode Switching 200V 20A 35ns 3-Pin(3+Tab) TO-3PN / DIODE (SWITCHING TYPE POWER SUPPLY APPLICATION)
Lowest to $54.7516
Intel
Lowest to $55.5705
Toshiba Semiconductor and Storage
Rectifier Diode Switching 200V 20A 35ns 3-Pin(3+Tab) TO-220NIS / DIODE (SWITCHING TYPE POWER SUPPLY APPLICATION)
Lowest to $0.5198
Renesas Electronics America
Need more? Email Us
Zilog
Lowest to $81.8144

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.0771 $63.5397
16+ $7.4474 $119.1584
25+ $7.2153 $180.3825
34+ $6.9820 $237.3880
43+ $6.7498 $290.2414
58+ $6.0510 $350.9580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,400 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess