EN
  • EN
  • DE

ASM708ESA-T

Part No ASM708ESA-T
Manufacturer Alliance Memory, Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 977070-ASM708ESA-T
Categories OEM Parts(A-B)
Manufacturer Alliance Memory, Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ASM708ESA-T CAD Model

Description

The ASM708ESA-T is a Supervisor IC manufactured by Alliance Memory. This device is designed to monitor voltage levels in electronic systems and provide reset signals when undervoltage conditions occur. It's commonly used in microprocessors, microcontrollers, and other digital circuits to ensure reliable operation by preventing erratic behavior caused by voltage drops.

Applications:

  • Microprocessor Systems: Monitors the supply voltage of microprocessors and provides a reset signal during undervoltage conditions.
  • Microcontroller Systems: Ensures reliable operation of microcontrollers by preventing data corruption and erratic behavior.
  • Digital Circuits: Used in various digital circuits to monitor voltage levels and provide reset signals when necessary.
  • Embedded Systems: Protects embedded systems from malfunctioning due to voltage fluctuations.
  • Power Management Systems: Provides voltage monitoring and reset functionality in power management circuits.

Features:

  • Precision Voltage Monitoring: Accurately monitors the input voltage to detect undervoltage conditions.
  • Active-Low Reset Output: Provides an active-low reset signal when the input voltage drops below a specified threshold.
  • Fixed Threshold Voltage: Features a fixed threshold voltage for precise voltage monitoring.
  • Manual Reset Input: Includes a manual reset input for external reset control.
  • Small Outline Package: Available in a small outline package (SOIC) for compact board designs.

Benefits:

  • Ensured System Reliability: Prevents system malfunctions and data corruption by providing timely reset signals.
  • Protection Against Undervoltage: Protects sensitive components from damage due to voltage drops.
  • Simplified System Design: Integrates voltage monitoring and reset functionality into a single IC.
  • External Reset Control: Manual reset input allows for external reset control and system testing.
  • Compact Board Design: Small outline package saves board space and simplifies layout.

Technical Specifications:

  • Supply Voltage: Typically operates from 2.5V to 5.5V.
  • Threshold Voltage: Specific threshold voltage depends on the part number variant (e.g., 2.93V, 3.08V).
  • Reset Timeout Period: Fixed reset timeout period ensures proper system reset.
  • Operating Temperature: -40°C to +85°C (Industrial Temperature Range)
  • Package Type: SOIC (Small Outline Integrated Circuit)
  • Reset Output Type: Active-Low

The ASM708ESA-T Supervisor IC is a reliable voltage monitoring and reset solution for various electronic systems. Its precision voltage monitoring, active-low reset output, and compact SOIC package make it an ideal choice for ensuring system stability and preventing malfunctions due to undervoltage conditions.

You May Also Be Interested in

Allegro MicroSystems, LLC
Need more? Email Us
CJT Connectors
Lowest to $0.0863
Amic
Lowest to $2.1666
TDK Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
Amic
Need more? Email Us
Omron
SWITCH SELECT 2POS SPST-NC 10A / Selector Switch 2 Position SPST-NC 10A (AC), 8A (DC) 120 V Panel Mount
Need more? Email Us
Generic
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Red 632nm 2-Pin T-1
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess