EN
  • EN
  • DE

ADL5565ACPZ

Part No ADL5565ACPZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP RF/IF DIFF 7GHZ 16LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Amplifier Type RF/IF Differential
Number of Circuits 1
Slew Rate 11000 V/μs
-3db Bandwidth 7GHz
Current - Input Bias 5μA
Operating Supply Current 80mA
Channel Output Current 30mA
Supply Voltage - Operating 2.8 V to 5.2 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-LFCSP-WQ (3x3)
Win Source Part Number 086159-ADL5565ACPZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADL5565ACPZ CAD Model

Description

Analog Devices Inc. ADL5565ACPZ High-Performance Differential Amplifier

The ADL5565ACPZ from Analog Devices Inc. is a state-of-the-art differential amplifier designed for high-speed and high-performance applications. This device is a part of their extensive range of RF amplifiers and is tailored to meet the demanding requirements of advanced communication systems and high-speed data acquisition.

With its impressive bandwidth and dynamic range, the ADL5565ACPZ is an ideal choice for a variety of applications, including base station receivers, broadband communications, and test and measurement equipment. It offers a significant advantage in systems where preserving signal integrity is crucial, thanks to its low distortion and noise characteristics.

Key Features:

  • High Bandwidth: The amplifier provides a 3 dB bandwidth of 3.2 GHz, ensuring that it can support high-speed signals without significant attenuation or phase distortion.
  • Low Distortion: It boasts excellent harmonic distortion performance, with a second and third harmonic distortion of -88 dBc and -88 dBc, respectively, at 100 MHz, which is critical for maintaining signal fidelity.
  • Low Noise: The device has a low input voltage noise of 2.6 nV/√Hz and input current noise of 2.1 pA/√Hz, minimizing the impact on the signal-to-noise ratio of the system.
  • Adjustable Output Offset Voltage: The amplifier features a VOCM pin that allows users to adjust the output common-mode voltage, providing flexibility for interfacing with various ADCs or other subsequent stages in the signal chain.
  • Single-Supply Operation: It can operate on a single 5 V supply, simplifying the power supply design and reducing system complexity.
  • Package: The ADL5565ACPZ is available in a compact 24-lead LFCSP (Lead Frame Chip Scale Package) that is suitable for space-constrained applications.

The ADL5565ACPZ is not just a testament to Analog Devices Inc.'s commitment to delivering high-performance components but also to their understanding of the needs of modern electronic systems. Whether it's for driving high-speed analog-to-digital converters or functioning as a buffer in high-frequency signal processing chains, the ADL5565ACPZ differential amplifier is engineered to deliver exceptional performance with reliability and consistency.

For engineers and designers looking for a differential amplifier that can keep pace with the increasing speeds and complexities of contemporary communication systems, the ADL5565ACPZ offers a solution that combines high-speed operation with the quality and durability that Analog Devices Inc. is known for.

You May Also Be Interested in

Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.9254 $69.8508
4+ $28.6568 $114.6272
6+ $27.7612 $166.5672
8+ $26.8657 $214.9256
10+ $25.9702 $259.7020
13+ $23.2836 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess