EN
  • EN
  • DE

TA79009S

Part No TA79009S
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description 1A THREE TERMINAL NEGATIVE VOLTAGE REGULATORS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 354080-TA79009S
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TA79009S CAD Model

Description

The TA79009S is a three-terminal negative voltage regulator manufactured by Toshiba Semiconductor and Storage. As part of the TA7900 series, it is designed to provide a stable fixed -9V output voltage. This regulator is commonly used in various electronic applications where a stable negative power supply is essential.

Applications:

  • Power supplies for operational amplifiers: Provides a fixed negative -9V voltage rail necessary for the proper functioning of op-amps.
  • Regulation in analog circuits: Maintains stable voltage levels in sensitive analog circuits.
  • Voltage converters: Can be used as part of a circuit to convert voltage to a different level while maintaining regulation.
  • Industrial automation systems: Supplies regulated power to sensors and control units in industrial environments.
  • Testing and measurement equipment: Ensures accuracy by providing a stable negative voltage reference.

Features:

  • Fixed -9V Output: Delivers a stable and precise -9V output voltage without the need for external adjustment.
  • Short-Circuit Protection: Protects the device and connected circuits from damage due to overcurrents.
  • Thermal Shutdown: Automatically shuts down the regulator when the internal temperature exceeds safe limits.
  • High Ripple Rejection: Filters out noise and variations in the input voltage, providing a clean and stable output.
  • Three-Terminal Configuration: Simple and easy to use with only three pins (input, output, ground).

Benefits:

  • Stable and Reliable -9V Supply: Guarantees consistent performance in electronic applications.
  • Simplified Circuit Design: Reduces the complexity of power supply design with its fixed output voltage.
  • Enhanced System Reliability: Protection features prevent damage from common electrical faults.
  • Improved Signal Quality: High ripple rejection ensures a clean and noise-free voltage supply.
  • Easy to Implement: Simple three-terminal design makes it easy to integrate into various circuits.

Additional Details:

The TA79009S is typically available in a TO-220 package. The maximum input voltage is typically in the range of -35V, and the output current is around 1 Ampere. Designers must refer to the official Toshiba Semiconductor and Storage datasheet for precise specifications, including thermal resistance, input voltage range, and output current capabilities. Heat sinking might be necessary, depending on the output current and operating environment, to prevent overheating and ensure reliable operation. This part is frequently utilized alongside other voltage regulators in both positive and negative configurations to create complete power solutions.

You May Also Be Interested in

IXYS
Need more? Email Us
NXP / Nexperia
Lowest to $7.8205
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
Toshiba Semiconductor and Storage
Need more? Email Us
Texas Instruments
Lowest to $4.3014
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Mini-Circuits
Lowest to $9.9721
Toshiba Semiconductor and Storage
Lowest to $856.6312

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.3742 $60.7484
5+ $24.9226 $124.6130
8+ $24.1441 $193.1528
10+ $23.3645 $233.6450
13+ $22.5860 $293.6180
18+ $20.2495 $364.4910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,360 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess