EN
  • EN
  • DE

ADL5902ACPZ-WP

Part No ADL5902ACPZ-WP
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description 50 MHz to 9 GHz 65 dB TruPwr Detector
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1140559-ADL5902ACPZ-WP
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADL5902ACPZ-WP CAD Model

Description

Introducing the ADL5902ACPZ-WP from Analog Devices Inc.

Analog Devices Inc. presents the ADL5902ACPZ-WP, a state-of-the-art RF (Radio Frequency) detector that offers a versatile and reliable solution for measuring RF signals in various applications. This advanced device is designed to provide accurate and temperature-stable measurements over a wide frequency range, making it an ideal choice for communication systems, radar systems, and general RF signal monitoring and testing.

Key Features

  • Frequency Range: The ADL5902 is capable of operating over a broad frequency spectrum, ensuring compatibility with a wide array of RF applications.
  • Dynamic Range: With an impressive dynamic range, this device can accurately measure signal levels from weak to strong without the need for manual range adjustments.
  • Linear Response: The ADL5902ACPZ-WP provides a linear response over its entire operating range, allowing for straightforward signal level readings and simplified circuit design.
  • Temperature Stability: Designed to perform consistently across varying temperatures, this RF detector ensures reliable operation in diverse environmental conditions.
  • Package: The device comes in a compact LFCSP (Lead Frame Chip Scale Package) that is water-proof, ensuring durability and long-term performance even in harsh environments.

Applications

The ADL5902ACPZ-WP is versatile and can be used in a variety of applications, including:

  • Wireless Infrastructure
  • Instrumentation and Control Systems
  • Radar and Satellite Communications
  • Power Amplifier Linearization
  • Logarithmic RF Signal Processing

Why Choose ADL5902ACPZ-WP?

When it comes to RF signal detection, the ADL5902ACPZ-WP from Analog Devices Inc. stands out for its precision, reliability, and ease of use. Engineers and designers can count on this device to provide consistent performance and accurate readings, minimizing the need for calibration and reducing system complexity. Whether you're working on commercial communication systems or sophisticated military radar, the ADL5902ACPZ-WP is engineered to meet your needs.

With its robust design and versatile application range, the ADL5902ACPZ-WP is a top choice for professionals looking for a high-quality RF detector that won't let them down. Trust Analog Devices Inc. to deliver excellence and innovation in RF measurement technology.

You May Also Be Interested in

STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Molex, LLC
FPC Connector
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess