EN
  • EN
  • DE

ADL5910ACPZN-R7

Part No ADL5910ACPZN-R7
Manufacturer Analog Devices Inc.
Catalog RF Detectors
Description IC RF DETECT 0HZ-6GHZ 16LFCSP / RF Detector IC 0Hz ~ 6GHz -30dBm ~ 15dBm ±1dB 16-WFQFN Exposed Pad, CSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Detectors
Mfr Analog Devices Inc.
Package Tape & Reel
Frequency 0Hz ~ 6GHz
Input Range -30dBm ~ 15dBm
Accuracy ±1dB
Voltage - Supply 3.3V
Current - Supply 4 mA
Mounting SMD (SMT)
Package / Case 16-WFQFN Exposed Pad, CSP
Supplier Device Package 16-LFCSP (3x3)
Base Product Number ADL5910
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ADL5910ACPZN-R7DKR,-2735-ADL5910ACPZN-R7CT,ADL5910ACPZN-R7CT,ADL5910ACPZN-R7 -ND,ADL5910ACPZN-R7TR
Standard Package 1,500
Win Source Part Number 1019846-ADL5910ACPZN-R7
Ultra Librarian 3D Model Ultra Librarian ADL5910ACPZN-R7 CAD Model

Description

Introducing the ADL5910ACPZN-R7 RF Detector from Analog Devices Inc.

The ADL5910ACPZN-R7 is a state-of-the-art RF (radio frequency) power detector from the renowned Analog Devices Inc., designed to deliver precise and reliable performance across a wide range of applications. This advanced component is part of Analog Devices' portfolio of high-quality RF solutions that cater to the needs of modern communication systems, test equipment, and radar applications.

Key Features

  • Frequency Range: The ADL5910 is capable of operating over a broad frequency range from 9 kHz to 7 GHz, making it highly versatile for various RF applications.
  • Accurate RMS Power Measurement: It provides true RMS measurement, which ensures accuracy in detecting power levels regardless of the waveform, making it ideal for complex and varying signal environments.
  • Temperature Stability: The device maintains stable performance over a temperature range of -40°C to +85°C, ensuring reliability in diverse operating conditions.
  • Linear-in-dB Output: The ADL5910 offers a linear-in-dB output with a 45 dB dynamic range, providing a precise representation of the input signal's power.
  • Integration: With an integrated temperature-compensated Schottky diode RF detector and a logarithmic amplifier, this component simplifies design and reduces the need for additional external components.
  • Package: The device comes in a compact 4 mm × 4 mm, 24-lead LFCSP package, which is suitable for space-constrained applications.

Applications

The ADL5910ACPZN-R7 is an excellent choice for a variety of applications, including:

  • Wireless infrastructure (e.g., base stations, repeaters)
  • Point-to-point communication systems
  • General-purpose RF power measurement
  • RF test and measurement equipment
  • Radar systems
  • Industrial and medical equipment

As a product of Analog Devices Inc., a leader in the semiconductor industry, the ADL5910ACPZN-R7 RF detector is backed by a legacy of quality and innovation. Whether you're designing for commercial, industrial, or military applications, this RF power detector is engineered to meet the highest standards of performance and reliability.

For detailed technical specifications, application notes, and support resources, visit the Analog Devices Inc. website or contact their customer support team.

You May Also Be Interested in

Analog Devices Inc.
IC RF DETECT 10MHZ-6GHZ 12DFN
Lowest to $20.1467
Analog Devices Inc.
IC RF DETECT 100MHZ-40GHZ 8DFN / RF Detector IC Cellular, WLAN 100MHz ~ 40GHz -40.8dBm ~ 6.3dBm ±1dB 8-WFDFN Exposed Pad
Lowest to $90.2239
Analog Devices Inc.
IC RF DETECT 2.5GHZ 8MSOP / RF Detector IC Cellular, CDMA, W-CDMA 2.5GHz 0 ~ 700mV ±0.25dB 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Lowest to $16.2244
Analog Devices Inc.
IC RF DETECT 1MHZ-10GHZ 24QFN / RF Detector IC WiMAX / WiBro 1MHz ~ 10GHz ±1dB 24-VFQFN Exposed Pad
Lowest to $107.0958
Analog Devices Inc.
IC RF DETECT 50MHZ-1GHZ 8TDFN
Lowest to $8.7314
Analog Devices Inc.
RF Detector IC
Lowest to $8.9476
Texas Instruments
IC RF DETECT 76-81GHZ 161FC/CSP / RF Detector IC General Purpose 76GHz ~ 81GHz 161-TFBGA, FCCSP
Lowest to $21.6011
Texas Instruments
IC RF DETECT 76-81GHZ 161FC/CSP / RF Detector IC General Purpose 76GHz ~ 81GHz 161-TFBGA, FCCSP
Lowest to $37.7614
Analog Devices Inc.
IC RF DETECT 1MHZ-8GHZ 8LFCSP / RF Detector IC RADAR, 802.11/WiFi, 8.2.16/WiMax, Wireless LAN 1MHz ~ 8GHz -60dBm ~ -2dBm ±1dB 8-VFDFN Exposed Pad, CSP
Lowest to $3.1000

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.5911 $50.5021
24+ $4.3005 $103.2120
37+ $4.1553 $153.7461
52+ $3.8647 $200.9644
68+ $3.7194 $252.9192
84+ $3.5741 $300.2244
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,415 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess