EN
  • EN
  • DE

ADL6010SCPZN-R7

Part No ADL6010SCPZN-R7
Manufacturer Analog Devices Inc.
Catalog RF Detectors
Description RF DETECTOR 6-LFCSP / Fast Responding, 45 dB Range, 0.5 GHz to 43.5 GHz Envelope Detector
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Strip
Frequency 500MHz ~ 43.5GHz
RF Type General Purpose
Input Range -30dBm ~ 15dBm
Supply Voltage (V) 4.75V ~ 5.25V
Current - Supply 2mA
Manufacturer Package 6-UDFN Exposed Pad, CSP
Supplier Device Package 6-LFCSP-UD (2x2)
Manufacturer Pack Quantity 3,000
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807459-ADL6010SCPZN-R7
Ultra Librarian 3D Model Ultra Librarian ADL6010SCPZN-R7 CAD Model

Description

Introducing the ADL6010SCPZN-R7 from Analog Devices Inc.

The ADL6010SCPZN-R7 is a state-of-the-art envelope detector from the renowned manufacturer, Analog Devices Inc. This component is designed for high-performance RF applications where accurate amplitude detection is crucial. The ADL6010SCPZN-R7 is part of a series that is well-regarded for its precision, reliability, and versatility, making it an ideal choice for a wide range of applications including wireless communication systems, radar systems, and signal processing equipment.

Key Features of the ADL6010SCPZN-R7

  • Wide Frequency Range: The device operates over a broad frequency range, accommodating various RF signals.
  • High Accuracy: With its precise envelope detection capabilities, the ADL6010SCPZN-R7 ensures accurate signal representation, which is critical for demodulation and signal analysis tasks.
  • Fast Response Time: The detector responds quickly to changes in signal amplitude, making it suitable for high-speed applications.
  • Temperature Stability: Engineered to perform consistently across a wide temperature range, the ADL6010SCPZN-R7 maintains its accuracy even under varying environmental conditions.
  • Compact Package: Housed in a compact LFCSP (Lead Frame Chip Scale Package), it occupies minimal board space, which is advantageous for space-constrained designs.

Applications

The ADL6010SCPZN-R7 is versatile enough to fit into a multitude of RF applications. It is particularly useful in:

  • Wireless communication infrastructure
  • Radar and satellite systems
  • Test and measurement equipment
  • RF power monitoring
  • Automatic gain control (AGC) systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the ADL6010SCPZN-R7 is no exception. It is manufactured to the highest standards and is subjected to rigorous testing to ensure its performance and durability. This product is designed to meet the demands of professional applications where failure is not an option.

Whether you are developing a cutting-edge wireless system or upgrading existing equipment, the ADL6010SCPZN-R7 offers the performance and reliability that you can trust. Its combination of features makes it a powerful component in any RF signal processing chain.

You May Also Be Interested in

Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 16QSOP
Need more? Email Us
National Semiconductor (TI)
LMV226 RF POWER DETECTORS FOR CD
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
Maxim Integrated
IC RF DETECT 800MHZ-2GHZ 4UCSP
Need more? Email Us
Maxim Integrated
IC RF DETECT 800MHZ-2GHZ 4UCSP
Need more? Email Us
MACOM Technology Solutions
DETECTOR,CONNECTORIZED,TUNNEL,
Need more? Email Us
Mini-Circuits
POWER DETECTOR/ SMA/ ROHS MSL3
Need more? Email Us
MACOM Technology Solutions
DETECTOR, SCHOTTKY DIODE BIASED
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $90.6275 $90.6275
2+ $87.7954 $175.5908
3+ $84.9633 $254.8899
4+ $82.1311 $328.5244
5+ $73.6349 $368.1745
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 909 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess