EN
  • EN
  • DE

662313\4GB\256Mx8\16C

Part No 662313\4GB\256Mx8\16C
Manufacturer Micron Technology Inc.
Catalog Memory - Modules
Description DDR2-667 512Mx64 SODIMM (4GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 950652-662313\4GB\256Mx8\16C
Series *
Ultra Librarian 3D Model Ultra Librarian 662313\4GB\256Mx8\16C CAD Model

Description

The Micron 662313 4GB memory module is a high-capacity memory solution designed for a wide range of applications requiring substantial memory resources. This module features a 256Mx8 configuration, utilizing 8-bit wide memory chips arranged to provide a total of 4GB of storage. The '16C' likely represents a specific configuration or revision code within Micron's production.

Applications:

  • Desktop computers
  • Laptops
  • Servers
  • Workstations
  • Industrial PCs

Features:

  • 4GB Capacity
  • 256Mx8 Organization
  • Utilizes industry-standard DDRx DRAM technology (likely DDR3 or DDR4 depending on the target platform)
  • High-speed data transfer rates
  • Low power consumption (relative to older memory technologies)
  • Designed for stable and reliable operation

Benefits:

  • Enables smooth multitasking
  • Supports running memory-intensive applications
  • Improves system responsiveness
  • Reduces loading times
  • Enhances overall system performance

Additional Details:

The module's operating voltage and clock speed will depend on the specific DDR standard it adheres to. For example, a DDR3 module might operate at 1.5V and a clock speed of 1600MHz or higher, while a DDR4 module could operate at 1.2V with significantly faster clock speeds. The 256Mx8 organization signifies that the memory is configured with 256 Mega x 8 bits internally.

Note: Specific timings (CAS latency, RAS to CAS delay, etc.) will vary depending on the specific module revision and manufacturer specifications. Consult the module's datasheet for precise details.

You May Also Be Interested in

SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Intel
Optane PMem 100 128GB
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess