EN
  • EN
  • DE

ADM1025ARQ

Part No ADM1025ARQ
Manufacturer Analog Devices Inc.
Catalog Interface - Specialized
Description PC HARDWARE MONITOR ASIC / PC's, PDA's Interface 16-QSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Analog Devices Inc.
Package Bulk
Product Status Active
Applications PC's, PDA's
Interface I2C
Voltage - Supply 3V ~ 5.5V
Package / Case 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package 16-QSOP
Mounting Type Surface Mount
Base Product Number ADM1025
Standard Package 119 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 41872-ADM1025ARQ
Ultra Librarian 3D Model Ultra Librarian ADM1025ARQ CAD Model

Description

The ADM1025ARQ is a highly integrated device from Analog Devices Inc., designed to monitor various system parameters including power supply voltages, temperatures, and fan speeds, which are crucial for the reliable operation of electronic systems. This precision IC is particularly suitable for applications in complex machinery such as servers, personal computers, and other embedded systems where maintaining optimal conditions is essential for performance and longevity.

Key Features

  • Multiple Sensor Inputs: The ADM1025ARQ is equipped with a range of sensor inputs that can measure different system parameters. It includes five voltage sensing inputs for monitoring power supply outputs and two temperature sensor inputs for detecting system and ambient temperatures.
  • Fan Speed Monitoring: It has the capability to monitor the speed of up to two fans, ensuring that cooling systems are functioning correctly and alerting the system to potential overheating issues.
  • SMBus Interface: Communication with the ADM1025ARQ is facilitated through the SMBus (System Management Bus) interface, allowing for easy integration with the system's microcontroller or processor for data reporting and control.
  • Programmable Limits: Users can set thresholds for temperature, voltage, and fan speed parameters, which enables the ADM1025ARQ to trigger alarms if these thresholds are exceeded, thus providing proactive system protection.
  • Compact Package: The device comes in a compact 16-lead QSOP (Quarter Size Outline Package) that is space-efficient, making it ideal for systems where board space is at a premium.

Applications

The versatility of the ADM1025ARQ makes it a prime choice for a variety of applications that require precise monitoring and control. These include:

  • Desktop and laptop computers
  • Server systems
  • Telecommunication equipment
  • Industrial PCs

In conclusion, the ADM1025ARQ from Analog Devices Inc. is an essential component for any system that demands accurate monitoring and control of power, temperature, and fan parameters. Its robust feature set ensures systems operate within their specified limits, thereby enhancing reliability and performance.

You May Also Be Interested in

Harris Corporation
Controller Interface 28-PDIP
Need more? Email Us
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Suzhou Everest Semiconductor Co. Ltd.
QFN-20-EP(3x3) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3930
Molex, LLC
192 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle Black Impact, Guide Right
Need more? Email Us
Molex, LLC
180 Connector Header, Male Pins Through Hole Black
Lowest to $27.2727
NXP / Nexperia
Interface 144-HLQFP (20x20)
Need more? Email Us
NXP / Nexperia
2-Channel I2C Multiplexer Interface 16-TSSOP
Need more? Email Us
Analog Devices Inc.
Ethernet Interface 128-BGA (10x10)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1936 $60.6784
45+ $2.6207 $117.9315
69+ $2.5387 $175.1703
95+ $2.4567 $233.3865
122+ $2.3747 $289.7134
163+ $2.1298 $347.1574
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,920 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess