EN
  • EN
  • DE

ADM1027RQ

Part No ADM1027RQ
Manufacturer Analog Devices Inc.
Catalog PMIC - Thermal Management
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Thermal Management
Manufacturer Analog Devices Inc.
Win Source Part Number 172867-ADM1027RQ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADM1027RQ CAD Model

Description

The ADM1027RQ by Analog Devices Inc. is a highly integrated device designed to provide comprehensive monitoring and control capabilities for complex electronic systems, particularly in the realm of thermal management. This sophisticated component is an essential tool for ensuring system stability and performance by accurately tracking temperature, voltage, and fan speed.

Key Features

  • Precision Temperature Sensing: The ADM1027RQ features multiple temperature sensor inputs, capable of monitoring both its own temperature and several external sensors. This allows for precise temperature measurement across various points in a system, crucial for preventing overheating in sensitive electronic components.
  • Integrated Fan Control: With built-in fan control functionality, the device can regulate the speed of one or more fans based on temperature readings, ensuring optimal cooling and noise reduction. This is vital for maintaining system reliability and extending the life of electronic components.
  • Voltage Monitoring: The ADM1027RQ can monitor several voltage inputs, which aids in detecting power supply anomalies and preventing potential damage due to voltage fluctuations.
  • SMBus Interface: Equipped with a System Management Bus (SMBus) interface, the ADM1027RQ allows for seamless communication with the system's microcontroller or processor, enabling easy access to sensor data and control parameters.
  • Programmable Limits: Users can set thresholds for temperature, voltage, and fan speeds, allowing the device to trigger alarms or take corrective action when these limits are exceeded.
  • Robust Design: The ADM1027RQ is designed to withstand the rigors of industrial environments, providing reliable performance over a wide temperature range.

Applications

The ADM1027RQ is suitable for a variety of applications, particularly those requiring active system monitoring and control. It is commonly used in server and telecommunications equipment, personal computers, electronic test equipment, and embedded systems. Its ability to ensure system integrity through real-time monitoring makes it an invaluable component in any high-performance electronic system.

You May Also Be Interested in

Analog Devices Inc.
MULTI SENSOR HIGH ACCURACY DIGIT
Lowest to $86.6166
Maxim Integrated
IC 2CH TEMP MONITOR 16TQFN / Fan Control, Temp Monitor 0°C ~ 150°C, External Sensor Internal and External Sensor I²C/SMBus Output 16-TQFN (5x5)
Lowest to $9.5783
NXP / Nexperia
IC BUS I2C 8SOIC / Sensor Output
Need more? Email Us
Texas Instruments
IC TEMP SENSR REMOTE DIODE 8SOIC
Need more? Email Us
Linear Technology
Micropower Temperature, Power Supply and Differential Voltage Monitor
Need more? Email Us
SMSC Corporation
RPM-Based Fan Controller with HW Thermal Shutdown
Lowest to $1.0765
NXP / Nexperia
DDR memory module temp sensor, 1.7 V to 3.6 V
Lowest to $3.0856
Microchip Technology
IC TEMP SENSOR 2WIRE 3V 8-TDFN / Temp Monitoring System (Sensor), DIMM DDR Memory -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TDFN (2x3)
Lowest to $1.8639
Microchip Technology
Analog & Interface Product Selector Guide
Lowest to $2.9741

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess