EN
  • EN
  • DE
  • IT

ADM1029ARQ

Part No ADM1029ARQ
Manufacturer Analog Devices Inc.
Catalog PMIC - Thermal Management
Description DUAL PWM FAN CONTROLLER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Thermal Management
Mfr Analog Devices Inc.
Package Bulk
Product Status Active
Function Fan Control, Temp Monitor
Sensor Type Internal and External
Sensing Temperature 0°C ~ 100°C, External Sensor
Accuracy ±1°C Local, ±3°C Remote
Topology ADC, Fan Control, Multiplexer, Register Bank
Output Type Open Drain
Output Alarm Yes
Output Fan Yes
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating 0°C ~ 100°C
Mounting Type Surface Mount
Package / Case 24-SSOP (0.154", 3.90mm Width)
Supplier Device Package 24-QSOP
Base Product Number ADM1029
Standard Package 128 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 557887-ADM1029ARQ
Ultra Librarian 3D Model Ultra Librarian ADM1029ARQ CAD Model

Description

ADM1029ARQ Dual Channel Temperature Sensor and Over-Temperature Alarm

The ADM1029ARQ is a sophisticated dual-channel temperature sensor and over-temperature alarm, meticulously designed and manufactured by Analog Devices Inc., a leader in high-performance semiconductors. This precision device is engineered to monitor the temperature of both its environment and a remote thermal diode, typically found in CPUs, GPUs, or other temperature-critical semiconductor devices.

Key Features:

  • Dual-Channel Monitoring: The ADM1029ARQ can simultaneously track its own temperature and the temperature of a remote sensor, providing comprehensive thermal data.
  • High Accuracy: With exceptional accuracy in temperature measurements, the device ensures reliable monitoring and system protection.
  • Programmable Over-Temperature Alarm: The over-temperature alarm threshold can be programmed to a specific limit, triggering an alert when temperatures exceed safe operating levels.
  • Flexible Communication: Featuring an I2C-compatible serial interface, the ADM1029ARQ allows for easy integration into various systems and straightforward communication with microcontrollers and other digital components.
  • Low Power Consumption: Designed for efficiency, the device operates with minimal power draw, making it suitable for power-sensitive applications.
  • Compact Package: Housed in a 16-lead QSOP package, the ADM1029ARQ is designed for space-constrained applications while offering robust functionality.

Applications:

The ADM1029ARQ is ideal for a wide range of applications where temperature monitoring and system reliability are paramount. Common uses include:

  • Computer and server hardware monitoring
  • Industrial systems
  • Telecommunications equipment
  • Electronic test and measurement instruments

With its dual-channel capability, the ADM1029ARQ provides system designers with a versatile tool for maintaining optimal thermal performance and protecting sensitive electronic components from the risks of overheating. Whether used in personal computing devices or complex industrial machinery, this temperature sensor and alarm from Analog Devices Inc. delivers the reliability and precision required for today's advanced technological solutions.

You May Also Be Interested in

Maxim Integrated
IC RTD TO DIGITAL CONVERT 20QFN
Lowest to $4.2767
Analog Devices Inc.
CPU VOLTAGE AND TEMP MONITORING / Temp Monitoring System (Sensor) 0°C ~ 100°C, External Sensor Internal and External Sensor SMBus Output 16-QSOP
Lowest to $1.9469
Precision Monolithics
INSTRUMENTATION AMPLIFIER
Lowest to $42.1796
Analog Devices Inc.
IC SENSOR TEMP/FAN CTRL 16QSOP / Fan Control, Temp Monitor 0°C ~ 100°C, External Sensor Internal and External Sensor SMBus Output
Lowest to $8.2429
Maxim Integrated
DUAL-CH TEMPERATURE MONITOR
Lowest to $10.5905
Maxim Integrated
PRECISION TEMPERATURE MONITOR FO
Need more? Email Us
Analog Devices Inc.
IC THERMOCOUPLE INSTR AMP 14CDIP
Lowest to $65.1941
Maxim Integrated
IC RTD TO DIGITAL CONVERT 20SSOP
Lowest to $6.6527
Analog Devices Inc.
DUAL PWM FAN CONTROLLER AND TEMP
Lowest to $12.1249

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess