EN
  • EN
  • DE

ADM1032ARM-1

Part No ADM1032ARM-1
Manufacturer Analog Devices Inc.
Catalog Temperature Sensors - Analog and Digital Output
Description SYSTEM TEMPERATURE MONITOR / Temperature Sensor Digital, Local/Remote 0°C ~ 100°C 7 b Micro8?
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Mfr Analog Devices Inc.
Package Bulk
Product Status Active
Sensor Type Digital, Local/Remote
Sensing Temperature - Local 0°C ~ 100°C
Sensing Temperature - Remote 0°C ~ 120°C
Output Type SMBus
Voltage - Supply 3V ~ 5.5V
Resolution 7 b
Features Output Switch, Programmable Limit, Standby Mode
Accuracy - Highest (Lowest) ±3°C
Test Condition 0°C ~ 100°C
Temperature Range - Operating 0°C ~ 120°C
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package Micro8™
Standard Package 207 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 41907-ADM1032ARM-1
Ultra Librarian 3D Model Ultra Librarian ADM1032ARM-1 CAD Model

Description

ADM1032ARM-1: High Precision Temperature Monitor and Over-Temperature Alarm

The ADM1032ARM-1 is a sophisticated temperature monitoring solution designed by Analog Devices Inc., a leader in high-performance semiconductors. This precision device is engineered to accurately measure temperature and provide over-temperature alarm functionality, ensuring optimal performance and protection for a variety of electronic systems.

The ADM1032ARM-1 offers a dual-channel temperature sensor, capable of monitoring both its own temperature and the temperature of an external diode-connected transistor, which can be used to monitor the temperature of a processor or another integrated circuit. This level of monitoring is essential for systems that require stable operating temperatures and need to avoid overheating for reliability and longevity.

Key features of the ADM1032ARM-1 include:

  • High Accuracy: The device features an accuracy of ±1°C for on-chip temperature and ±3°C for remote temperature sensing, offering precise monitoring that is crucial for system stability.
  • Programmable Over-Temperature Alarm: The over-temperature alarm threshold can be set by the user via a serial bus, allowing for customizable protection based on specific system requirements.
  • Two-Wire Serial Interface: The ADM1032ARM-1 supports a two-wire serial interface that is compatible with System Management Bus (SMBus) standards, facilitating easy integration into existing system architectures.
  • Low Operating Voltage: The device operates at a supply voltage range of 3.0V to 5.5V, making it suitable for a wide range of applications, including portable devices.
  • Small Package Size: Housed in a compact MSOP-8 package, the ADM1032ARM-1 is ideal for space-constrained applications where board real estate is at a premium.

Applications for the ADM1032ARM-1 are diverse, spanning from personal computers and servers to telecommunications equipment, where maintaining an optimal thermal environment is critical. Its ability to provide real-time temperature data and instant notification of temperature excursions makes it an invaluable component for system health monitoring and proactive thermal management.

Overall, the ADM1032ARM-1 from Analog Devices Inc. represents a reliable and efficient solution for temperature monitoring and control, ensuring electronic systems operate within their specified thermal limits to prevent damage and extend service life.

You May Also Be Interested in

Silicon Labs
+/- 1C ACCURACY I2C TEMP SENSORS
Lowest to $6.6941
Analog Devices Inc.
IC TEMP TRANSDUCER 2-TERM 2FPACK
Need more? Email Us
OSRAM Opto Semiconductors Inc.
AS6214-AWLT-S ams OSRAM Board Mount Temperature Sensors TEMPERATURE SENSORS datasheet, inventory, & pricing.
Lowest to $1.9792
Maxim Integrated
SENSOR DIGITAL -40C-125C 16TSSOP
Need more? Email Us
Maxim Integrated
+/-0.5C I2C TEMP W/RESET
Lowest to $7.5620
ON Semiconductor
±1℃ Temperature Monitor with Series Resistance Cancellation | SENSOR DIGITAL -40C-120C MICRO8
Lowest to $3.3622
Sensirion AG
IC - TEMPERATURE SENSOR 4-DFN
Lowest to $0.7277
Sensirion AG
DIGITAL TEMPERATURE SENSOR
Lowest to $0.7422
NOVOSENSE
DIGITAL TEMPERATURE SENSOR
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.1488 $70.7440
10+ $11.6089 $116.0890
16+ $11.2462 $179.9392
22+ $10.8836 $239.4392
28+ $10.5209 $294.5852
37+ $9.4329 $349.0173
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,100 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess