EN
  • EN
  • DE

ADM1060ARUCZ0605R7

Part No ADM1060ARUCZ0605R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description Supervisory-Sequencing Circuit
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Manufacturer Analog Devices Inc.
Win Source Part Number 172892-ADM1060ARUCZ0605R7
Popularity Low
Supply and Demand Status Balance
Country of Origin Philippines
Estimated EOL Date 2032
Ultra Librarian 3D Model Ultra Librarian ADM1060ARUCZ0605R7 CAD Model

Description

Product Overview: ADM1060ARUCZ0605R7 by Analog Devices Inc.

The ADM1060ARUCZ0605R7 is a highly integrated, configurable Super Sequencer® from the reputable manufacturer Analog Devices Inc. This advanced component is designed to provide a comprehensive solution for power supply sequencing in complex electronic systems. With its robust feature set and customization options, the ADM1060ARUCZ0605R7 is ideal for managing multiple power rails in a variety of applications, including telecommunications, servers, and industrial systems.

Key Features and Benefits

  • Programmable Sequencing: The device allows for flexible programming of power-up and power-down sequences, ensuring that each voltage rail is activated or deactivated in the correct order for optimal system performance and stability.
  • Supervisory Functions: It includes supervisory functions such as under-voltage and over-voltage monitoring, which help protect the system from power-related anomalies.
  • EEPROM Configuration: Configuration settings can be stored in the onboard EEPROM, which facilitates easy re-use of configurations and ensures that the sequencer can maintain its settings even after power is removed.
  • Compact Package: The ADM1060ARUCZ0605R7 comes in a compact, surface-mount package, making it suitable for space-constrained applications without sacrificing functionality.
  • Multiple Power Inputs: It supports multiple power inputs, allowing it to manage and sequence various supply voltages efficiently.
  • Communication Interface: The device features an I²C-compatible serial interface, enabling communication with microcontrollers or other digital systems for status reporting and control adjustments.

Applications

The versatility of the ADM1060ARUCZ0605R7 makes it an excellent choice for managing power in a wide range of electronic systems. It is particularly well-suited for:

  • Server and data center power management
  • Telecommunication infrastructure
  • Industrial control systems
  • Complex multi-rail power systems

With its combination of power sequencing, supervision, and communication capabilities, the ADM1060ARUCZ0605R7 from Analog Devices Inc. represents a powerful tool for designers looking to enhance the reliability and functionality of their power management schemes.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.4990
Microchip Technology
IC SUPERVISOR MICROPROCES RESET
Lowest to $0.3416
Micrel
IC SUPERVISOR DUAL LOW VOLTAGE / Supervisor Open Drain or Open Collector 2 Channel SOT-23-5
Lowest to $0.2529
Microchip Technology
IC SUPERVISOR 1 CHANNEL 8SOIC
Lowest to $1.0962
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Lowest to $0.2681
Micrel
IC SUPERVISOR DUAL LOW VOLTAGE
Need more? Email Us
Texas Instruments
IC SUPERVISOR PWR SUP SUPPORT / Supervisor Channel
Lowest to $5.2440
Microchip Technology
MICROPROCESSOR SUPERVISORY CIRCU / Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC
Lowest to $0.8228
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.2029

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.8877 $69.4385
11+ $11.3952 $125.3472
16+ $11.0395 $176.6320
22+ $10.6838 $235.0436
28+ $10.3269 $289.1532
38+ $9.2585 $351.8230
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,320 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess