EN
  • EN
  • DE

LTC4367HMS8#PBF

Part No LTC4367HMS8#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Management - Specialized
Description SUPPLY PROTECTION CONTROLLER / Overvoltage, Undervoltage Protection PMIC 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Analog Devices Inc.
Package Tube
Applications Overvoltage, Undervoltage Protection
Current - Supply 70µA
Voltage - Supply 2.5V ~ 60V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number LTC4367
Standard Package 50
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1337027-LTC4367HMS8#PBF
Ultra Librarian 3D Model Ultra Librarian LTC4367HMS8#PBF CAD Model

Description

Product Overview: LTC4367HMS8#PBF

The LTC4367HMS8#PBF from Analog Devices Inc. is a robust high-voltage, overvoltage, and undervoltage protection controller designed to safeguard sensitive electronic systems from damaging power supply fluctuations. This advanced device ensures reliable operation of applications by controlling external N-channel MOSFETs to block potentially harmful voltage levels.

Key Features

  • Voltage Protection: The LTC4367 shields systems by providing overvoltage protection up to 80V and undervoltage protection, ensuring that the connected load operates within a safe voltage window.
  • Adjustable Thresholds: Users can set precise overvoltage and undervoltage trip thresholds using external resistors, allowing for tailored protection based on specific application requirements.
  • Fast Response: With its rapid response time, the LTC4367 quickly disconnects the load from the supply when an unsafe voltage level is detected, minimizing the risk of damage.
  • Low Quiescent Current: The device's low current draw in shutdown mode helps to conserve power, making it suitable for battery-powered and energy-efficient systems.

Applications

The LTC4367HMS8#PBF is ideal for a wide range of applications, including but not limited to:

  • Automotive electronics
  • Industrial systems
  • Portable and battery-operated devices
  • Telecommunication infrastructure
  • Aerospace and avionics

Product Specifications

The LTC4367HMS8#PBF is offered in an MSOP-8 package, providing a compact footprint for space-constrained applications. It operates over a temperature range of -40°C to +125°C, making it suitable for use in harsh environments. The device's robust design is complemented by its fault protection features, which include automatic retry after a fault condition has been cleared, ensuring continuous protection without the need for manual intervention.

Conclusion

With its versatile protection capabilities and adjustable settings, the LTC4367HMS8#PBF from Analog Devices Inc. stands out as a high-performance solution for safeguarding electronic systems against voltage anomalies. Its reliability and ease of use make it an excellent choice for engineers seeking to enhance the durability and safety of their power-sensitive designs.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE MULTI-RAIL POWER SUPP
Lowest to $17.5766
EM Microelectronic
POWER MANAGEMENT CONTROLLER WITH
Lowest to $6.4350
Analog Devices Inc.
25V SPAN, 800MA DEVICE POWER SUP
Lowest to $61.7745
Silergy Corp
QFN-25(4x4) Power Management - Specialized RoHS
Lowest to $2.3284
Rockchip
QFN-68-EP(7x7) Power Management - Specialized RoHS
Lowest to $2.3284
Analog Devices Inc.
ULTRA LOW PWR PMIC
Lowest to $6.5692
Rockchip
QFN-68(7x7) Power Management - Specialized RoHS
Lowest to $8.7314
Texas Instruments
USB TYPE-C AND USB POWER DELIVER
Lowest to $5.8209
Southchip Semiconductor Technology
QFN-32-EP(4x4) Power Management - Specialized RoHS
Lowest to $1.1730

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0376 $56.3008
18+ $5.7745 $103.9410
27+ $5.5940 $151.0380
37+ $5.4136 $200.3032
48+ $5.2331 $251.1888
64+ $4.6918 $300.2752
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess