EN
  • EN
  • DE

ADM1060ARUZ

Part No ADM1060ARUZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVIS/SEQUENC 7-CH 28TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Type Sequencer
Number of Voltages Monitored 7
Output Programmable
Voltage - Threshold Adjustable/Selectable
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 28-TSSOP
Win Source Part Number 008938-ADM1060ARUZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADM1060ARUZ CAD Model

Description

ADM1060ARUZ - A Comprehensive Power Supply Sequencer and Supervisor

The ADM1060ARUZ is a sophisticated power supply sequencer and supervisor IC designed by Analog Devices Inc. to ensure reliable and efficient power management in complex electronic systems. This chip is particularly well-suited for managing multiple power rails in systems that require a specific sequence of power-up and power-down events, such as servers, communication equipment, and industrial systems.

Key Features and Benefits

  • Programmable Sequencing: The ADM1060ARUZ allows designers to program the sequence in which the power supplies are enabled and disabled, ensuring a smooth and safe startup and shutdown of the system.
  • Voltage Monitoring: With multiple voltage monitor inputs, this device can supervise various supply voltages, providing an extra layer of protection against power supply failures.
  • Supervisor Functions: It includes supervisor functions that can trigger an external reset or interrupt when a monitored voltage falls outside of the pre-programmed range, helping to prevent damage to sensitive components.
  • EEPROM Memory: Configuration settings can be stored in the onboard EEPROM, allowing the device to automatically load the desired power sequence on startup.
  • Flexibility: The ADM1060ARUZ is highly flexible, with the ability to be configured for various applications through the use of Analog Devices' intuitive graphical user interface (GUI).
  • Compact Packaging: Housed in a compact TSSOP-28 package, this IC saves valuable board space and is ideal for space-constrained applications.

Applications

Due to its versatile nature, the ADM1060ARUZ is used in a wide range of applications, including:

  • Server and storage systems
  • Telecommunications equipment
  • Industrial and medical electronics
  • Networking hardware

The ADM1060ARUZ from Analog Devices Inc. represents a reliable solution for managing power supplies in complex electronics, ensuring system integrity and performance. With its programmable features and robust protection mechanisms, this integrated circuit is a key component for any design that demands precise power sequencing and supervision.

You May Also Be Interested in

SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $57.2896 $57.2896
3+ $47.0069 $141.0207
4+ $45.5379 $182.1516
5+ $44.0690 $220.3450
6+ $42.6000 $255.6000
8+ $38.1931 $305.5448
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess