EN
  • EN
  • DE

ADM1070ART

Part No ADM1070ART
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description -48 V Hot Swap Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1140591-ADM1070ART
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADM1070ART CAD Model

Description

ADM1070ART Voltage Supervisor by Analog Devices Inc.

The ADM1070ART from Analog Devices Inc. is a cutting-edge voltage supervisor designed to ensure the reliability and stability of electronic systems. This compact and efficient component is crucial for monitoring and managing the power supply voltages in a variety of applications, ranging from consumer electronics to industrial control systems.

Key Features

  • High Accuracy: The ADM1070ART provides precise voltage threshold detection, which is essential for sensitive electronic circuits that require stable power conditions.
  • Low Power Consumption: Engineered for efficiency, this device consumes minimal power, making it an excellent choice for battery-operated systems where power conservation is critical.
  • Adjustable Reset Timeout: It features an adjustable reset timeout period, allowing designers to tailor the reset de-assertion delay to the specific needs of their application.
  • Wide Operating Temperature Range: The device can operate effectively across a broad temperature range, ensuring consistent performance even in harsh environmental conditions.

Applications

  • Portable and battery-powered devices
  • Microprocessor/microcontroller systems
  • Data storage and communication systems
  • Industrial and automotive electronics

The ADM1070ART is available in a compact SOT-23 package, which is ideal for space-constrained applications. Its small footprint allows for easy integration into system designs without the need for significant board space or complex routing.

Analog Devices Inc., known for their high-quality and performance-driven components, has designed the ADM1070ART with meticulous attention to detail. This voltage supervisor is a testament to their commitment to providing reliable and efficient solutions for power management challenges.

With its robust feature set and flexible applications, the ADM1070ART is an indispensable component for designers who demand the highest level of protection and control for their electronic systems. Whether you are developing a new product or upgrading an existing one, the ADM1070ART from Analog Devices Inc. offers the performance and reliability you need to ensure your system operates at its best.

You May Also Be Interested in

Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess