EN
  • EN
  • DE

ADM1070ARTZ

Part No ADM1070ARTZ
Manufacturer Analog Devices Inc.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10+
Reference case SOT23-6
Manufacturer Analog Devices Inc.
Manufacturer Homepage www.analog.com
Win Source Part Number 722084-ADM1070ARTZ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADM1070ARTZ CAD Model

Description

ADM1070ARTZ Voltage Supervisor by Analog Devices Inc.

The ADM1070ARTZ is a sophisticated overvoltage and undervoltage monitor designed by Analog Devices Inc., a leader in high-performance semiconductors. This compact and reliable component is engineered to protect sensitive electronic circuits from harmful voltage levels that could potentially cause damage or affect performance. The ADM1070ARTZ is an essential device for a wide range of applications, including power supply control, system protection, and battery-powered devices.

Key Features

  • Voltage Monitoring: The ADM1070ARTZ is capable of monitoring both overvoltage and undervoltage conditions, ensuring that the supply voltage stays within safe operating limits.
  • Adjustable Thresholds: Designers can set precise voltage thresholds according to the needs of their specific applications, providing tailored protection and flexibility.
  • Fast Response Time: With a rapid response to voltage transients, this device quickly reacts to overvoltage and undervoltage events, offering immediate protection to the system.
  • Low Power Consumption: The low quiescent current draw of the ADM1070ARTZ makes it ideal for battery-powered applications where power efficiency is crucial.
  • Compact SOT-23 Package: Its small footprint SOT-23 package is perfect for space-constrained applications, without compromising on performance.

Applications

The versatility of the ADM1070ARTZ allows it to be utilized in a diverse array of applications. These include:

  • Telecommunications equipment
  • Portable and battery-powered devices
  • Industrial control systems
  • Automotive electronics
  • Computer and data storage systems

Reliability and Quality

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the ADM1070ARTZ is no exception. This voltage supervisor is built to meet rigorous industry standards, ensuring stable performance and longevity in even the most demanding environments.

With its combination of precision, speed, and low power consumption, the ADM1070ARTZ from Analog Devices Inc. is an ideal choice for designers looking to enhance the safety and reliability of their electronic systems.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.4032 $64.0320
22+ $5.2540 $115.5880
35+ $5.0898 $178.1430
47+ $4.9256 $231.5032
61+ $4.7614 $290.4454
82+ $4.2689 $350.0498
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess