EN
  • EN
  • DE
  • IT

ADM1085AKSZ-REEL7

Part No ADM1085AKSZ-REEL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description Processor Supervisor 0.6V 1 Active High/Open Drain 6-Pin SC-70 T/R / IC SIMPLE SEQUENCER OD SC70-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type Sequencer
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active High
Reset Timeout Adjustable/Selectable
Voltage - Threshold Adjustable/Selectable
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SC-70-6
Win Source Part Number 008944-ADM1085AKSZ-REEL7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Computers & Computer Peripherals, Portable Devices, Communications & Networking, Power Management
Family Name ADM1085
Introduction Date November 03, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian ADM1085AKSZ-REEL7 CAD Model

Description

ADM1085AKSZ-REEL7 - Voltage Supervisor IC by Analog Devices Inc.

The ADM1085AKSZ-REEL7 is a sophisticated voltage supervisor integrated circuit (IC) designed by Analog Devices Inc., a leader in high-performance semiconductors. This compact and efficient component is ideal for monitoring overvoltage and undervoltage conditions, ensuring reliable operation of electronic systems.

Constructed with precision and care, the ADM1085AKSZ-REEL7 offers a simple yet effective solution for power supply monitoring. It is particularly well-suited for applications that require accurate voltage thresholds and minimal power consumption. This voltage supervisor IC is commonly used in a variety of electronic products, including portable devices, computers, and industrial equipment.

Key Features:

  • Adjustable Voltage Threshold: The ADM1085 allows users to set a precise voltage threshold according to their specific requirements, ensuring tailored protection for each application.
  • Low Power Consumption: With its low quiescent current, the device does not significantly drain the power supply, making it an excellent choice for battery-powered applications.
  • High Accuracy: The IC provides a high level of accuracy in monitoring voltage levels, which is crucial for the protection and longevity of electronic components.
  • Compact SOT-23 Package: The small size of the ADM1085AKSZ-REEL7 makes it easy to integrate into space-constrained designs without compromising performance.
  • Overtemperature Protection: The device includes a feature to protect against overheating, further safeguarding the electronic system.

Applications:

  • Portable Devices
  • Computers and Servers
  • Industrial Control Systems
  • Telecommunications Equipment

The ADM1085AKSZ-REEL7 is provided in a tape and reel format, denoted by the 'REEL' suffix, which facilitates easy handling and automated assembly processes for high-volume production environments. With its robust design and versatile features, the ADM1085AKSZ-REEL7 from Analog Devices Inc. stands out as a reliable and essential component for voltage supervision in critical electronic systems.

You May Also Be Interested in

Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7581 $53.0670
165+ $0.6220 $102.6300
250+ $0.6026 $150.6500
345+ $0.5832 $201.2040
445+ $0.5637 $250.8465
595+ $0.5054 $300.7130
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,170 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess