EN
  • EN
  • DE

ADM1170-2AUJZ-RL7

Part No ADM1170-2AUJZ-RL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Hot Swap Controllers
Description IC CTRLR HOTSWAP 16.5V TSOT-23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type Hot Swap Controller
Number of Channels 1
Applications General Purpose
Features I2C, Latched Fault, UVLO
Programmable Features Current Limit, Fault Timeout, Turn On Voltage
Supply Voltage - Operating 2.7 V to 16.5 V
Temperature Range - Operating -40°C to 85°C
Operating Supply Current 650μA
Mounting SMD (SMT)
Case / Package TSOT-23-8
Feature Pins ON (ON-/CLR), SS, TIMER
Win Source Part Number 077526-ADM1170-2AUJZ-RL7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADM1170-2AUJZ-RL7 CAD Model

Description

Analog Devices ADM1170-2AUJZ-RL7 Hot Swap Controller and Digital Power Monitor

The ADM1170-2AUJZ-RL7 is a state-of-the-art hot swap controller and digital power monitor from the reputable manufacturer Analog Devices Inc. This advanced integrated circuit (IC) is designed to allow safe board insertion and removal from a live backplane. It provides precise control over the in-rush current, protecting the electronic components from the stress of sudden power surges.

With its compact SOT-23 package, the ADM1170-2AUJZ-RL7 is ideal for space-constrained applications where board space is at a premium. Its small footprint does not compromise its functionality, offering robust features for power management and monitoring.

The device features a programmable current limit through an external resistor, which allows designers to tailor the protection to meet the specific needs of their system. Additionally, it includes a digital current monitoring output that can be interfaced with a microcontroller or processor for real-time power management and diagnostic purposes.

The ADM1170-2AUJZ-RL7 also boasts a high level of accuracy in current sensing, thanks to its integrated analog-to-digital converter (ADC). This precision enables systems to closely monitor power consumption, which is crucial for applications that demand energy efficiency or have tight thermal management requirements.

One of the key benefits of this product is its ease of use. The IC requires minimal external components, simplifying design and reducing time-to-market for engineers. Furthermore, its built-in overcurrent and thermal protection features enhance system reliability, making the ADM1170-2AUJZ-RL7 an excellent choice for mission-critical applications.

Overall, the ADM1170-2AUJZ-RL7 from Analog Devices Inc. is a versatile and reliable solution for hot swap and power monitoring functions. Whether used in servers, telecommunications equipment, or industrial systems, this IC delivers performance and protection that designers can trust.

For detailed technical specifications and application guidance, designers are encouraged to consult the datasheet and support materials provided by Analog Devices Inc.

You May Also Be Interested in

Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 8SOIC
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Monolithic Power Systems Inc.
16V, 50A, 1M RDS(ON), HOT-SWAP I
Lowest to $4.7165

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.7454 $61.6902
30+ $3.8937 $116.8110
46+ $3.7722 $173.5212
64+ $3.6504 $233.6256
82+ $3.5288 $289.3616
110+ $3.1637 $348.0070
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,450 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess