EN
  • EN
  • DE

ADM1175-2ARMZ-R7

Part No ADM1175-2ARMZ-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Hot Swap Controllers
Description IC CTRLR HOTSWAP 16.5V 10-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type Hot Swap Controller, Monitor
Number of Channels 1
Applications General Purpose
Features I2C, Latched Fault, OVP, UVLO
Programmable Features Current Limit, Fault Timeout, Turn On Voltage
Supply Voltage - Operating 3.15 V to 16.5 V
Temperature Range - Operating -40°C to 85°C
Operating Supply Current 1.7mA
Mounting SMD (SMT)
Case / Package 10-MSOP
Feature Pins (ON, ONB), TIMER
Win Source Part Number 1014501-ADM1175-2ARMZ-R7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADM1175-2ARMZ-R7 CAD Model

Description

ADM1175-2ARMZ-R7: Hot Swap Controller and Digital Power Monitor by Analog Devices Inc.

The ADM1175-2ARMZ-R7 is a sophisticated and versatile integrated circuit designed by Analog Devices Inc. to provide robust hot-swap functionality and accurate power monitoring capabilities. This component is an essential solution for protecting systems against current surges and enabling the safe insertion and removal of circuit boards into live backplanes.

Key Features

  • Hot Swap Control: The ADM1175-2ARMZ-R7 allows electronic cards to be inserted into a live backplane without causing a glitch on the power supply rail, thus preventing damage to the connectors, backplane, or power supply circuits.
  • Integrated ADC: The device includes an analog-to-digital converter (ADC) that measures voltage and current, providing vital information for power monitoring and management.
  • Current Sense Amplifier: A precise current sense amplifier enables the monitoring of the load current through a sense resistor, which is critical for overcurrent protection and reporting.
  • Digital Interface: Equipped with an I²C-compatible interface, the ADM1175-2ARMZ-R7 allows for easy communication with microprocessors or microcontrollers, enabling digital control and monitoring of the power parameters.

Applications

  • Server and Telecom Systems
  • Network Routers and Switches
  • Industrial and Embedded Systems
  • Redundant Power Supplies
  • Hot Swap and Hot Plug Applications

Product Specifications

The ADM1175-2ARMZ-R7 operates over a wide input voltage range and is designed with a fast response time to overcurrent events. Its small form factor, provided in a compact 8-lead MSOP package, makes it an excellent choice for space-constrained applications. The device's robust feature set ensures reliable operation and extended system uptime.

Analog Devices Inc. has designed the ADM1175-2ARMZ-R7 with the highest standards of quality and reliability, making it a go-to component for engineers looking to enhance the safety and efficiency of their power management systems. Whether used in data centers, communication infrastructure, or industrial environments, the ADM1175-2ARMZ-R7 stands out as a comprehensive solution for hot swap control and power monitoring.

You May Also Be Interested in

Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP / Hot Swap Controller 1 Channel General Purpose 10-VSSOP
Need more? Email Us
Monolithic Power Systems Inc.
60V, 15A, 7M RDS(ON)HOT-SWAP INT
Lowest to $37.8359
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Lowest to $4.6568
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Lowest to $4.6568
Monolithic Power Systems Inc.
16V, 50A, 1M RDS(ON), HOT-SWAP I
Lowest to $8.5745
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16SSOP
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $1.4662
Analog Devices Inc.
HIGHVOLTAGE, HIGHPOWER HOTSWAP C
Lowest to $85.0350

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess