EN
  • EN
  • DE

TC7SZ05FU TE85L

Part No TC7SZ05FU TE85L
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 358858-TC7SZ05FU TE85L
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC7SZ05FU TE85L CAD Model

Description

The TC7SZ05FU TE85L is a single gate inverter from Toshiba Semiconductor and Storage. It is part of the TC7SZ series, which are high-speed CMOS logic devices fabricated with silicon gate CMOS technology. This inverter provides a basic logic function, inverting the input signal to produce the opposite output.

Applications:

  • Signal Inversion: Used to invert digital signals in various electronic circuits.
  • Simple Logic Circuits: Employed in basic logic functions, such as creating a NOT gate.
  • Oscillators: Can be used as a component in simple oscillator circuits.
  • Buffering: Can act as a buffer to isolate different parts of a circuit.
  • Level Shifting: Suitable for basic level shifting applications.

Features:

  • Single Gate Inverter: Contains a single inverter gate in a small package.
  • High-Speed Operation: Offers fast switching speeds due to its CMOS technology.
  • Low Power Consumption: Operates with minimal power consumption, making it suitable for battery-powered devices.
  • Wide Operating Voltage Range: Typically operates from 1.65V to 5.5V.
  • Small Package: Available in a space-saving package such as the SOT-353 (US5) package.

Benefits:

  • Simplified Circuit Design: Simplifies digital circuit design by providing a dedicated inverter function.
  • Energy Efficient: Extends battery life in portable devices due to its low power consumption.
  • Space Saving: Enables compact circuit layouts due to its small package size.
  • Reliable Performance: Provides consistent and reliable signal inversion.
  • Cost-Effective: Offers an economical solution for basic logic functions.

Additional Details:

The TC7SZ05FU TE85L is typically supplied in a SOT-353 (US5) package. Its input is pin 1 and output is pin 3. It's designed to operate over a wide temperature range, typically -40°C to 85°C, making it suitable for various environments. The device is RoHS compliant. Propagation delay times are typically in the nanosecond range, depending on the supply voltage and load capacitance.

You May Also Be Interested in

Mini-Circuits
Need more? Email Us
Pulse
Need more? Email Us
STMicroelectronics
Need more? Email Us
NVIDIA
Need more? Email Us
Pulse
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
KEC
Need more? Email Us
Lite-On Inc.
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $1.5860

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
545+ $0.1063 $57.9335
1,325+ $0.0872 $115.5400
2,050+ $0.0845 $173.2250
2,825+ $0.0818 $231.0850
3,650+ $0.0792 $289.0800
4,890+ $0.0709 $346.7010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 545 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess