EN
  • EN
  • DE

ADM1232AN

Part No ADM1232AN
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description Microprocessor Supervisory Circuit | IC SUPERVISOR FOR CPU 8DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain, Push-Pull
Reset Active High/Active Low
Reset Timeout 250ms Minimum
Voltage - Threshold Adjustable/Selectable
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Family Part Number ADM1232
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1140611-ADM1232AN
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADM1232AN CAD Model

Description

Product Overview: ADM1232AN from Analog Devices Inc.

The ADM1232AN is a sophisticated microprocessor supervisory circuit that has been meticulously designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This high-quality component is engineered to monitor power supply voltages and to safeguard microprocessors by providing reliable reset and watchdog functions. As an essential part of any microprocessor-based system, the ADM1232AN ensures that your electronic devices operate smoothly and efficiently, even under adverse conditions.

Key Features of ADM1232AN

  • Precision Voltage Monitoring: The ADM1232AN is capable of precisely monitoring the 5 V power supply (VCC) with a threshold accuracy of ±1.5%, ensuring that the microprocessor has a stable and accurate operating voltage.
  • Power-On Reset: Upon power-up, the device generates a reset pulse, which lasts for a minimum of 140 ms after VCC has reached the reset threshold voltage. This guarantees that the microprocessor starts from a clean state.
  • Manual Reset Input: A manual reset input allows the user to initiate a system reset by simply activating a push-button or other user interface element, providing an additional layer of control.
  • Watchdog Timer: The integrated watchdog timer serves as an independent system monitor, which can reset the microprocessor if the software fails to provide periodic watchdog timer updates, thus preventing system hang-ups and malfunctions.
  • Debounced TTL/CMOS-Compatible Manual Reset Input: The manual reset input is debounced, ensuring that only clean and noise-free signals trigger a reset event.
  • Fail-Safe Operation: The ADM1232AN is designed to maintain system integrity during power failures or erratic power supply conditions, contributing to overall system reliability.
  • Low Power Consumption: With its low power requirements, the device is suitable for power-sensitive applications, contributing to energy efficiency.

Applications

The ADM1232AN is ideal for a wide range of applications where reliable system performance and data integrity are paramount. It is commonly used in:

  • Microprocessor systems
  • Computers and computer peripherals
  • Embedded systems
  • Industrial controllers
  • Portable battery-powered devices

With its robust set of features, the ADM1232AN from Analog Devices Inc. is a crucial component that offers peace of mind to designers and engineers by enhancing the operational stability and reliability of their electronic systems.

You May Also Be Interested in

Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4509 $58.8216
58+ $2.0110 $116.6380
89+ $1.9482 $173.3898
123+ $1.8853 $231.8919
159+ $1.8225 $289.7775
213+ $1.6340 $348.0420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess