EN
  • EN
  • DE

ADM202

Part No ADM202
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description High Speed, +5 V, 0.1 uF CMOS RS-232 Driver/Receivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1140644-ADM202
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Computers & Computer Peripherals, Communications & Networking, Consumer Electronics
Ultra Librarian 3D Model Ultra Librarian ADM202 CAD Model

Description

The ADM202 from Analog Devices Inc. is a robust, high-speed, 2-channel RS-232/V.28 transceiver that operates from a single 5 V power supply. Designed to meet the stringent EIA-232-E and V.28 specifications, this device is ideal for applications that require reliable data transmission over long distances and in harsh environments.

Key Features

  • High Data Rates: Supports data rates up to 230 kbps, making it suitable for high-speed serial communication.
  • ESD Protection: Features ±15 kV ESD protection on RS-232 input/output lines, safeguarding the device against electrostatic discharge damages.
  • Low Power Shutdown: Includes a low power shutdown mode that reduces power consumption when not in active use.
  • Wide Driver Output Swing: Ensures reliable data transmission with a ±10 V driver output swing, even with heavy loads.
  • Flexible Receiver Inputs: Receiver inputs can handle up to ±25 V, providing additional tolerance to voltage surges.

Applications

With its robust design and high-speed capabilities, the ADM202 is well-suited for a variety of applications, including:

  • Industrial control systems
  • Point of sale (POS) terminals
  • Data communication systems
  • Modem interface designs
  • Computer peripheral interfacing

Technical Specifications

Parameter Value
Supply Voltage (Vcc) 5 V
Number of Drivers/Receivers 2/2
Operating Temperature Range 0°C to 70°C
Package Type PDIP, SOIC
Data Rate (Max) 230 kbps

Ordering Information

The ADM202 is available in several package options, including PDIP and SOIC. For detailed ordering information and to request samples, please visit the Analog Devices Inc. website or contact their sales department.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess