EN
  • EN
  • DE

ADM202EARN-REEL

Part No ADM202EARN-REEL
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TX/RX RS-232 5V 15KV 16SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 650mV
Data Rate 230kbps
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 130411-ADM202EARN-REEL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADM202EARN-REEL CAD Model

Description

ADM202EARN-REEL by Analog Devices Inc.

The ADM202EARN-REEL is a robust, high-speed, 2-channel RS-232/V.28 interface device from the esteemed manufacturer Analog Devices Inc. This product is designed to operate from a single 5V power supply, making it an ideal solution for communication applications where space and power efficiency are paramount. With its industry-proven performance, the ADM202EARN-REEL is suitable for a wide range of applications in telecommunications, networking, and industrial markets.

Featuring a high data transfer rate of up to 230 kbps, this interface device ensures efficient and reliable communication for both short and long-distance data transmissions. It includes two drivers and two receivers, providing the necessary circuitry for RS-232 communication protocols. The ADM202EARN-REEL is characterized by its ESD protection of ±15kV on the RS-232 input/output lines, safeguarding the device against electrostatic discharges and enhancing its durability in harsh environments.

The device is available in a compact 16-pin narrow SOIC package, making it easy to integrate into various designs without requiring significant board space. The "REEL" designation indicates that this product is supplied in tape and reel packaging, which is optimized for automated assembly processes, ensuring quick and efficient manufacturing cycles.

Key features of the ADM202EARN-REEL include:

  • Operates from a single 5V power supply
  • High-speed data rate of up to 230 kbps
  • 2 drivers and 2 receivers for full RS-232 port
  • ESD protection to ±15kV (IEC 1000-4-2 Air Gap and Human Body Model)
  • Low power shutdown mode
  • Meets EIA-232E and V.28 specifications
  • Thermal shutdown protection
  • 16-pin narrow SOIC package

The ADM202EARN-REEL is designed to meet the stringent specifications of the EIA-232E and V.28 standards, ensuring compatibility with a broad range of RS-232 systems. Additionally, the device features a low power shutdown mode, which reduces the power consumption when not in use, and a thermal shutdown protection mechanism to prevent damage from overheating.

With its combination of high-speed data transfer, robust protection features, and compact packaging, the ADM202EARN-REEL from Analog Devices Inc. is an excellent choice for designers looking to implement reliable RS-232 communications in their products.

You May Also Be Interested in

Exar Corporation
IC TXRX RS232 SERIAL 24SSOP
Lowest to $18.1069
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC / Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N T/R
Lowest to $0.1877
Exar Corporation
Need more? Email Us
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8DIP
Lowest to $0.9794
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.2005
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $2.5648
Exar Corporation
+3V to +5V RS-232 Line Driver/Receiver
Lowest to $1.3132
Intersil
IC TXRX DUAL RS-232 5V 16DIP
Lowest to $4.7066

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9117 $50.1435
120+ $0.8529 $102.3480
185+ $0.8235 $152.3475
265+ $0.7647 $202.6455
340+ $0.7353 $250.0020
425+ $0.7059 $300.0075
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,470 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess