EN
  • EN
  • DE
  • IT

ADM202JRWZ-REEL

Part No ADM202JRWZ-REEL
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX RS-232 5V HI-SP 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 400mV
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 008964-ADM202JRWZ-REEL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADM202JRWZ-REEL CAD Model

Description

The ADM202JRWZ-REEL is a robust, high-speed, 2-channel RS-232/V.28 transceiver from Analog Devices Inc., one of the leading manufacturers in precision high-performance integrated circuits. This product is designed to operate from a single 5V power supply, making it highly versatile for many applications.

Key Features

  • High Data Rates: Supports data rates up to 230 kbps, ensuring swift data communication for a variety of RS-232 data transmission applications.
  • Enhanced ESD Protection: Equipped with ±15kV ESD protection on RS-232 input/output pins to safeguard against electrostatic discharge events.
  • Low Power Shutdown: Features a low power shutdown mode that reduces power consumption and extends battery life in portable applications.
  • Wide Temperature Range: Operates over a temperature range of -40°C to +85°C, allowing reliable performance in extreme environments.

Applications

The ADM202JRWZ-REEL is suitable for a broad range of applications, including but not limited to:

  • Computers and Peripherals
  • Point-of-Sale (POS) Systems
  • Industrial Control Systems
  • Data Communication Equipment

Package and Quality

This transceiver comes in a wide-body, 16-lead SOIC (Small Outline Integrated Circuit) package, identified by the part number suffix "WZ." The "REEL" designation indicates that the product is available in tape and reel packaging, which is ideal for automated assembly processes. Analog Devices Inc. ensures high-quality standards, and the ADM202JRWZ-REEL is no exception, undergoing rigorous testing and quality control measures.

Ordering Information

For ordering the ADM202JRWZ-REEL, it's essential to consider the full part number to ensure the correct product specification and packaging format. For volume pricing, custom orders, or further technical information, customers are encouraged to contact Analog Devices Inc. or an authorized distributor.

You May Also Be Interested in

National Semiconductor (TI)
IC DRIVER 4/0 14SOIC
Lowest to $0.2615
Analog Devices Inc.
IC TX/RX SINGLE RS-485 5V 8SOIC
Lowest to $0.6069
Texas Instruments
IC TRANSCEIVER HALF 1/1 8DIP / 1/1 Transceiver Half RS422, RS485 8-PDIP
Need more? Email Us
National Semiconductor (TI)
IC TRANSCEIVER HALF 1/1 8MDIP / 1/1 Transceiver Half RS422, RS485 8-MDIP
Need more? Email Us
Renesas Electronics America
IC DRIVER 2/0 16QFN
Lowest to $0.8292
ON Semiconductor
LCD DRIVER ICS
Lowest to $2.8906
Agere Systems
IC LINE DRVR 4/0 16SOP
Need more? Email Us
Maxim Integrated
IC TRANSCEIVER FULL 256BGA
Lowest to $12.6398
Renesas Electronics America
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $1.8278

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3610 $52.3320
28+ $3.5783 $100.1924
44+ $3.4665 $152.5260
60+ $3.3546 $201.2760
78+ $3.2428 $252.9384
104+ $2.9074 $302.3696
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,938 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess