EN
  • EN
  • DE

ADM208ARZ-REEL

Part No ADM208ARZ-REEL
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX RS-232 5V 0.1UF 24-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 4/4
Duplex Full
Receiver Hysteresis 650mV
Data Rate 120Kbps
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 24-SOIC
Win Source Part Number 137329-ADM208ARZ-REEL
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADM208ARZ-REEL CAD Model

Description

Product Overview: ADM208ARZ-REEL by Analog Devices Inc.

The ADM208ARZ-REEL is a robust line driver and receiver from Analog Devices Inc., designed to fulfill the stringent requirements of EIA-232-E and V.28 specifications while providing enhanced electrostatic discharge (ESD) protection. This integrated circuit is ideal for applications where reliable data transmission is critical, such as industrial control systems, point-of-sale equipment, and data communication systems.

Key Features

  • High Data Rates: Capable of operating at data rates up to 230 kbps, the ADM208ARZ-REEL ensures efficient and rapid data transmission for high-performance applications.
  • Enhanced ESD Protection: With ESD protection up to ±15 kV on all transmitter outputs and receiver inputs (RS-232 pins), this device offers superior resilience against electrostatic discharges, safeguarding the integrity of your data communications.
  • Low Power Consumption: Designed with power efficiency in mind, it operates from a single 5V power supply and features a low-power shutdown mode, reducing the power usage to a mere 5 nA, making it suitable for power-sensitive applications.
  • Versatile Interface: It contains four drivers and five receivers, providing the flexibility to interface with multiple peripherals simultaneously.
  • Wide Temperature Range: The ADM208ARZ-REEL is operational over a temperature range of -40°C to +85°C, ensuring reliable performance across various environmental conditions.

Package and Quality

The device is available in a compact 24-lead SOIC package, designated by the 'RZ' suffix in its part number. The 'REEL' designation indicates that this product is provided in tape and reel packaging, facilitating efficient assembly for high-volume production. Analog Devices Inc. is known for their commitment to quality, and the ADM208ARZ-REEL is no exception, meeting stringent industry standards for reliability and performance.

Applications

With its robust feature set and reliable operation, the ADM208ARZ-REEL is well-suited for a variety of applications, including but not limited to:

  • Industrial and Process Control Systems
  • Data Communication Equipment
  • Point-of-Sale Systems
  • Networking and Telecommunications

For engineers and designers seeking a dependable RS-232 interface solution, the ADM208ARZ-REEL from Analog Devices Inc. offers the ideal blend of performance, protection, and power efficiency.

You May Also Be Interested in

Analog Devices Inc.
EMI/EMC Compliant, +-15 kV ESD Protected, RS-232 Line Drivers/Receivers | IC TX/RX RS-232 5V 0.1UF 24SSOP
Lowest to $3.3622
Exar Corporation
IC TXRX RS232 SERIAL 24SSOP
Lowest to $18.1069
Intersil
IC TXRX DUAL RS-232 5V 16DIP
Lowest to $4.7066
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.2005
Exar Corporation
+3.3V Low Power Quad RS-485/RS-422 Line Receivers
Need more? Email Us
Texas Instruments
2.5-V 460-kbps RS-232 TRANSCEIVER WITH ±15-kV ESD PROTECTION | IC RS232 2.5V IEC ESD 20-SSOP
Lowest to $3.4767
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8271
Exar Corporation
+3.3V Low Power Half-Duplex RS-485 Transceivers with 10Mbps Data Rate
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.9242 $59.6210
11+ $9.7840 $107.6240
16+ $9.4782 $151.6512
22+ $9.1725 $201.7950
29+ $8.8667 $257.1343
38+ $7.9495 $302.0810
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 325 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess