EN
  • EN
  • DE

ADM2687EBRIZ-RL7

Part No ADM2687EBRIZ-RL7
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description OPTOISO 5KV TRANSCEIVER 16SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Technology Magnetic Coupling
Type RS422, RS485
Isolated Power Yes
Number of Channels 3
Inputs - Side 1/Side 2 2/1
Channel Type Unidirectional
Isolation Voltage 5000Vrms
Common Mode Transient Immunity (Min) 25kV/μs
Data Rate 500kbps
Propagation Delay tpLH / tpHL (Max) 700ns, 700ns
Rise and Fall Time 1.1μs, 1.1μs (Max)
Supply Voltage - Operating 3.3V, 5V
Temperature Range - Operating -40°C to 85°C
Case / Package 16-SOIC-IC
Win Source Part Number 133888-ADM2687EBRIZ-RL7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name ADM2687E
Introduction Date May 06, 2011
ECCN EAR99
Country of Origin Taiwan
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADM2687EBRIZ-RL7 CAD Model

Description

ADM2687EBRIZ-RL7 - Analog Devices Inc.

The ADM2687EBRIZ-RL7 is a robust, high-speed, fully integrated signal and power isolated data transceiver designed by Analog Devices Inc. This device facilitates reliable communication in harsh industrial environments, ensuring signal integrity and reducing system errors.

Key Features

  • Integrated Isolation: The product features Analog Devices' iCoupler® technology, providing 5 kVrms signal and power isolation within a single package. This level of isolation is crucial for protecting sensitive electronic components against high voltage transients and ground loop currents.
  • High Data Rates: Capable of supporting data rates up to 500 kbps, the ADM2687EBRIZ-RL7 is well-suited for applications requiring fast data transmission, such as industrial fieldbuses and automation networks.
  • Extended Temperature Range: With an operational temperature range of -40°C to +85°C, this transceiver can reliably perform in extreme environmental conditions, making it ideal for outdoor or unconditioned industrial settings.
  • Integrated Transformer Driver: The inclusion of an integrated transformer driver for isolated DC-to-DC power supply simplifies the design and reduces the bill of materials for system designers.
  • ESD Protection: The device offers ±8 kV contact ESD protection on the bus pins, providing an additional layer of robustness, particularly in environments where static discharge is a concern.
  • Regulatory Compliance: It is compliant with the industry-standard RS-485/RS-422 protocols and meets stringent EMC and EMI requirements, which is essential for industrial communication networks.

Applications

Due to its high isolation and robustness, the ADM2687EBRIZ-RL7 is suitable for a variety of applications, including:

  • Industrial field buses
  • Industrial automation and process control
  • Building automation
  • Motor and motion control systems

Conclusion

The ADM2687EBRIZ-RL7 from Analog Devices Inc. is a powerful solution for systems that require reliable data transmission under challenging conditions. Its integrated features and compliance with industrial standards make it a valuable component for any design engineer looking to enhance system integrity and performance in industrial applications.

You May Also Be Interested in

Shanghai Chipanalog Microelectronics Co., Ltd
Digital Isolator 3750Vrms Forward 1 Channel Reverse 1 Channel 150Mbps 100kV/us CMTI SOIC-8
Lowest to $0.3639
NOVOSENSE
2CH DGTL ISO
Lowest to $0.8476
Shanghai Chipanalog Microelectronics Co., Ltd
Digital Isolator 5000Vrms Forward 2 Channel Reverse 1 Channel 150Mbps 100kV/us CMTI SOIC-16-300mil
Lowest to $0.7277
Shanghai Chipanalog Microelectronics Co., Ltd
Digital Isolator 3750Vrms Forward 1 Channel Reverse 1 Channel 40Mbps 150kV/us CMTI SOIC-8
Lowest to $0.1747
Analog Devices Inc.
5KV 480MBPS USB DIG ISOLATOR HOS
Lowest to $58.6467
Texas Instruments
GENERAL-PURPOSE, DUAL-CHANNEL, 1
Lowest to $1.5135
NOVOSENSE
2CH REINFORCED 15MM DGTL ISO
Need more? Email Us
Texas Instruments
FUNCTIONAL ISOLATIONDUAL-CHANNEL
Lowest to $1.4553
2Pai Semiconductor
150kV/us SOIC-8 Digital Isolators RoHS
Lowest to $0.1525

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.1447 $63.4341
6+ $17.3495 $104.0970
9+ $16.8073 $151.2657
13+ $16.2651 $211.4463
16+ $15.7230 $251.5680
22+ $14.0965 $310.1230
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,890 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess