EN
  • EN
  • DE

ADM3050ETRWZ-EP

Part No ADM3050ETRWZ-EP
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX ISOL HALF 1/1 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Analog Devices Inc.
Series iCoupler®
Package Tube
Product Status Active
Type Transceiver, Isolated
Protocol CANbus
Number of Drivers/Receivers 1/1
Duplex -
Data Rate 12Mbps
Voltage - Supply 0.5V ~ 6V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number ADM3050
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1370732-ADM3050ETRWZ-EP
Ultra Librarian 3D Model Ultra Librarian ADM3050ETRWZ-EP CAD Model

Description

ADM3050ETRWZ-EP: Robust Isolated CAN Transceiver from Analog Devices Inc.

The ADM3050ETRWZ-EP from Analog Devices Inc. is a state-of-the-art, isolated Controller Area Network (CAN) physical layer transceiver that integrates iCoupler® technology to provide robust signal isolation. This product is specifically designed to meet the stringent requirements of industrial and automotive applications, ensuring reliable communication in harsh environments.

Featuring an extended product life cycle and enhanced performance, the ADM3050ETRWZ-EP is perfect for systems that demand high reliability and long-term availability. Its 5 kVrms reinforced isolation and a wide temperature range from -40°C to +125°C make it an ideal choice for extreme operating conditions.

This transceiver is capable of supporting CAN data rates up to 1 Mbps and is compliant with the ISO 11898 standard. The integrated isolation provides protection against high voltage transients, and the device also includes ESD protection up to ±8 kV contact discharge, which is essential for preventing damage during handling and operation.

The ADM3050ETRWZ-EP comes in a compact 16-lead wide-body SOIC package, which minimizes the board space required for CAN interface designs. Its bus fault protection of ±30 V on the CAN bus pins ensures that the device can handle common electrical faults on the bus lines without suffering damage.

Additional features include a current limiting and thermal shutdown for the transmitter, as well as a receiver with a dominant time-out function to prevent bus lock-up. These features enhance the safety and robustness of the communication network. The device also offers a low-power standby mode, contributing to energy-efficient designs.

Whether you're designing industrial automation systems, automotive electronics, or any application requiring reliable data communication in electrically noisy environments, the ADM3050ETRWZ-EP from Analog Devices Inc. is engineered to deliver top-notch performance and resilience.

With its combination of advanced isolation technology, compliance with critical industry standards, and protection features, the ADM3050ETRWZ-EP is a superior solution for your CAN interface needs.

You May Also Be Interested in

Exar Corporation
+3.3V Low Power Half-Duplex RS-485 Transceivers with 10Mbps Data Rate
Need more? Email Us
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $1.1375
Intersil
IC TXRX DUAL RS-232 5V 16DIP
Lowest to $4.7066
Exar Corporation
+3.3V Low Power Quad RS-485/RS-422 Line Receivers
Need more? Email Us
Exar Corporation
IC TXRX RS485/RS422 ESD 14SOIC
Lowest to $7.8205
Texas Instruments
2.5-V 460-kbps RS-232 TRANSCEIVER WITH ±15-kV ESD PROTECTION | IC RS232 2.5V IEC ESD 20-SSOP
Lowest to $3.4767
Renesas Electronics America
1/8 Unit Load, 5V, Low Power, High Speed or Slew Rate Limited, RS-485/RS-422 Transceivers | IC TXRX RS485/422 5V LP 8-SOIC
Lowest to $2.2857
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC / Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N T/R
Lowest to $0.1877

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.7001 $60.9007
17+ $7.1386 $121.3562
26+ $6.9154 $179.8004
35+ $6.6925 $234.2375
45+ $6.4693 $291.1185
60+ $5.8001 $348.0060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,329 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess