EN
  • EN
  • DE

ADM3051CRZ-REEL7

Part No ADM3051CRZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER HALF 1/1 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features 1/1 Transceiver Half CANbus 8-SOIC
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name ADM3051
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADM3051CRZ-REEL7-ND, ADM3051CRZ-REEL7CT, ADM3051CRZ-REEL7DKR, ADM3051CRZ-REEL7TR
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860130-ADM3051CRZ-REEL7
Ultra Librarian 3D Model Ultra Librarian ADM3051CRZ-REEL7 CAD Model

Description

ADM3051CRZ-REEL7 - Isolated CAN Transceiver by Analog Devices Inc.

The ADM3051CRZ-REEL7 is a state-of-the-art, isolated CAN (Controller Area Network) transceiver module designed and manufactured by Analog Devices Inc. This robust component ensures reliable data transmission and reception in industrial and automotive communication systems by providing high-level signal isolation between the CAN protocol controller and the physical layer bus. It is an excellent choice for applications where noise immunity and electrical isolation are critical requirements.

Key Features

  • Signal Isolation: The ADM3051CRZ-REEL7 offers 2500 V RMS isolation for 1 minute per UL and 5 kV RMS isolation for 1 second per VDE, providing robust protection against high voltage transients and ground loop issues.
  • Integrated Isolated DC-to-DC Converter: Its integrated isolated DC-to-DC converter simplifies power supply design by eliminating the need for a separate isolated power source for the CAN transceiver.
  • High-Speed CAN Interface: With support for CAN data rates up to 1 Mbps, this transceiver is suitable for high-speed applications in industrial automation and automotive diagnostics.
  • Thermal Shutdown Protection: The device includes thermal shutdown protection, ensuring reliable operation and preventing damage from excessive temperature conditions.
  • ESD Protection: The ADM3051CRZ-REEL7 is equipped with ESD protection on the bus pins, safeguarding the device from electrostatic discharges during handling and operation.
  • Compact Packaging: Available in an 8-lead SOIC package, the transceiver is designed for space-constrained applications.

Applications

  • Industrial control systems
  • Automotive networks
  • Building automation
  • Heavy machinery
  • Networked sensors

The ADM3051CRZ-REEL7 is a testament to Analog Devices Inc.'s commitment to providing high-quality, reliable components for sophisticated electronic systems. Its advanced features and robust design make it an ideal solution for ensuring the integrity of CAN communications in demanding environments. The device is provided in reel packaging, facilitating efficient handling and manufacturing for high-volume production.

For engineers and designers looking for an isolated CAN transceiver with a proven track record of performance, the ADM3051CRZ-REEL7 from Analog Devices Inc. is an excellent choice that balances functionality, protection, and ease of use.

You May Also Be Interested in

Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $5.6536
Microchip Technology
IC TRANSCEIVER FULL 1/1 32QFN
Lowest to $4.8750
Microchip Technology
IC TRANSCEIVER HALF 1/1 20VQFN
Lowest to $2.7773
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $32.5971
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20TQFN / 2/2 Transceiver Full RS232 20-TQFN (5x5)
Lowest to $27.2450
ON Semiconductor
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $21.8503
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Microchip Technology
IC TRANSCEIVER HALF 1/1 8VDFN / 1/1 Transceiver Half CAN 8-VDFN (3x3)
Lowest to $0.6437
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $2.7232

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1088 $50.6112
58+ $1.7303 $100.3574
90+ $1.6762 $150.8580
124+ $1.6221 $201.1404
160+ $1.5681 $250.8960
214+ $1.4059 $300.8626
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 143,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess